Watts Datasheets for Pulsation Dampeners
Pulsation dampeners are devices that control the pulsations that result from a pressurized system's stroking action. They are often referred to as accumulators or surge suppressors.
Pulsation Dampeners: Learn more
| Product Name | Notes |
|---|---|
| Lead Free* Series LF150A Water Hammer Arrestors are used in residential applications to control water pressure shock and prevent water hammer conditions. It consists of a pre-charged air chamber that... | |
| Series 05 Mini Water Hammer Arrestors are used in light commercial and residential applications to control water pressure shock and prevent water hammer conditions. Series 05 is factory air charged... | |
| Series LF05 Lead Free* Mini Water Hammer Arrestors are used in light commercial and residential applications to control water pressure shock and prevent water hammer conditions. Series LF05 is factory... | |
| The noise from banging pipes is caused by shocks of high speed water flowing in the piping system when a fixture is suddenly closed. Sudden stoppage of the water (a... | |
| Watts Drainage LF15M2-DR Series lead free* pre-charged copper water hammer arrestor with polypropylene piston, EPDM o-ring seal, and brass NPT threaded connection. OPERATING PRESSURE: Designed to operate on all domestic... | |
| Watts Drainage Products SS SERIES pre-charged all stainless steel shock arrestor with stainless steel bellows, and male IPS threaded connection. OPERATING PRESSURE: Designed to operate on all domestic and commerical... |