Watts Bronze Process Steam Pressure Regulators 127SS

Description
Series 127SS Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in the main line and large capacity process services. They feature a bronze body with NPT threaded inlet and outlet connections, single seat, and diaphragm. Sizes 1 1/2 to 3 in. have stainless steel disc. Series 127SS is designed for initial pressures up to 250psi (17.5 bar).
Datasheet
Description
Series 127SS Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in the main line and large capacity process services. They feature a bronze body with NPT threaded inlet and outlet connections, single seat, and diaphragm. Sizes 1 1/2 to 3 in. have stainless steel disc. Series 127SS is designed for initial pressures up to 250psi (17.5 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bronze Process Steam Pressure Regulators - 127SS - Watts
North Andover, MA, USA
Bronze Process Steam Pressure Regulators
127SS
Bronze Process Steam Pressure Regulators 127SS
Series 127SS Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in the main line and large capacity process services. They feature a bronze body with NPT threaded inlet and outlet connections, single seat, and diaphragm. Sizes 1 1/2 to 3 in. have stainless steel disc. Series 127SS is designed for initial pressures up to 250psi (17.5 bar).

Series 127SS Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in the main line and large capacity process services. They feature a bronze body with NPT threaded inlet and outlet connections, single seat, and diaphragm. Sizes 1 1/2 to 3 in. have stainless steel disc. Series 127SS is designed for initial pressures up to 250psi (17.5 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 127SS
Product Name Bronze Process Steam Pressure Regulators
Primary Material Brass / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006847-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
16mm FLATPROP - 12-216C-02-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
VALVES - BP90-025-PVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details