The Watts LF10L Lead Free* Temperature and Pressure Relief Valve is designed for use in water heater and hot water storage tank applications, providing automatic protection against excessive temperature and pressure. It is rated for systems with a maximum input of up to 105,000 BTU/hr. The valve features a bronze body with NPT threaded male inlet and female outlet connections, and includes a unique thermostat with a thermo-bonded coating for enhanced performance. The temperature relief setting is at 210°F (99°C), with standard pressure settings available at 75, 100, 125, and 150 psi (5.3, 7.0, 8.8, and 10.6 bar). The LF10L is ASME rated and CSA listed, ensuring compliance with safety standards. It is constructed from lead-free materials, meeting regulations for reduced lead content in plumbing products. Regular maintenance is recommended to ensure proper operation and safety.
Model LF10L Temperature and Pressure Relief Valves are used in water heater and hot water storage tank applications to provide automatic temperature and pressure protection to hot water supply tanks and hot water heaters up to 80,000 BTU/hr. It features a bronze body with NPT threaded male inlet and NPT threaded female outlet connections, unique thermostat with special thermo-bonded coating and a test lever. Model LF10L is ASME rated and CSA listed. Temperature Relief: 210°F (99°C), Pressure Relief Range: 75 to 150psi (5.2 to 10.3 bar), Standard Pressure Settings: 75, 100, 125, or 150psi (5.27, 7.03, 8.79, or 10.55 bar).
| Watts | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | LF10L |
| Product Name | Lead Free* Temperature and Pressure Relief Valve |
| Valve Type | Relief |