Watts Datasheets for Reverse Osmosis Elements and Systems
Reverse osmosis (RO) elements and systems force water through semi-permeable membranes to separate water from a solution of dissolved solids. This product area includes RO elements that perform the filtration and separation, as well as complete RO systems that include pumps, piping, and control.
Reverse Osmosis Elements and Systems: Learn more
| Product Name | Notes |
|---|---|
| Commercial Reverse Osmosis Systems Up to 1,200 Gallons Per Day. Models R12-0150-2 R12-0250-2 R12-0600-2 R12-1200-2 | |
| Commercial Reverse Osmosis Systems Up to 10,800 Gallons Per Day. Models R14-02-1131100 R14-03-1131100 R14-04-1131100 R14-05-1131100 R14-06-1131100 | |
| Commercial Reverse Osmosis Systems Up to 120 Gallons Per Minute. Models R48-08-3131100 R48-12-3131100 R48-16-3131100 R48-20-3131100 R48-24-3231100 | |
| Commercial Reverse Osmosis Systems Up to 15 Gallons Per Minute. Models R24-08-1131100 R24-10-1131100 R24-12-1131100 | |
| Commercial Reverse Osmosis Systems Up to 30 Gallons Per Minute. Models R44-16-1131100 R44-20-1131100 R44-24-1131100 | |
| Commercial Reverse Osmosis Systems Up to 5,400 Gallons Per Day. Models R14-01-BWM R14-02-BWM R14-03-BWM | |
| Connection Size: 3/4 in (20mm) Max. Productivity: 2200, 4400 and 6600 gallons per day The Series PWRO440 uses advanced design with state-of-the art technologies and high-quality components to assure years... | |
| Features & Benefits • Half-turn housings with Sure Seal cartridge technology* (Patented) • Uses industry standard cartridges • Proven design - "no label" model • Advanced MCD technology booster pump... | |
| Features & Benefits • Uses industry standard cartridges • High flow faucet plumbing (3/8" post filter and 3/8" tubing to faucet) • Built-in Booster Pumps with choice of 110 or... | |
| Features & Benefits • Uses industry standard cartridges • Proven design - "no label" model • High flow faucet plumbing (3/8" post filter and 3/8" tubing to faucet) • Permeate... | |
| Flow Rate: Up to 15 gpm (56 lpm) Series PWR4022 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. | |
| Flow Rate: Up to 60 gallons per day (227 lpd) The Kwik-Change™ Reverse Osmosis System produces up to 60 gallons per day of high-quality water that exceeds the quality of... | |
| Flow Rates: Up to 1,200 gallons per day (4,542 lpd) Series PWR2511 Reverse Osmosis (RO) Systems are commercial grade high-pressure RO units for the reduction of total dissolved solids from... | |
| Flow Rates: Up to 10,800 gallons per day (40,878 lpd) Series PWR4021 Reverse Osmosis (RO) Systems are commercial grade high-pressure RO units for the reduction of total dissolved solids from... | |
| Flow Rates: Up to 120 gpm (453 lpm) Series PWR8024 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. | |
| Flow Rates: Up to 30 gpm (113 lpm) Series PWR4024 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. | |
| Flow Rates: Up to 5,400 gallons per day (20,439 lpd) Series PWR4011 Reverse Osmosis (RO) Systems are commercial grade low-energy RO units for the reduction of total dissolved solids from... | |
| Flow Rates: Up to 60 gallons per day (227 lpd) The patented ZeroWaste Point-of-Use Reverse Osmosis System is the first ever RO System that wastes no water. This highly efficient... | |
| Four stage residential reverse osmosis system with 50 GPD capacity. Systems come with quarter-turn cartridges for easy replacement, including sediment, carbon block, thin film membrane, GAC post filter and metal... | |
| Granular Activated Carbon (GAC) Inline Filters for Reverse Osmosis Systems are perfect for residential ice makers as well as refrigerators, drinking fountains, coffee and tea brewers, motor homes and campers. | |
| Ideal for whole house and light commercial applications. Reduce installation labor with these complete tank and pump packages with components pre-installed to save time and money. Features • Pre-installed float... | |
| NOTE: NOT FOR SALE OR USE IN CA The all new patented ZeroWaste Point-of-Use Reverse Osmosis System is the first ever that wastes no water. Comparable systems typically waste up... | |
| Standard Features • Powder coated steel frame • Inlet solenoid valve • 20" prefilter • Prefilter pressure gauge • Multistage centrifugal pump • Low-pressure protection with microprocessor auto reset • | |
| Standard features • Powder coated steel frames • Inlet solenoid valve • Pre-filter • 1/2 HP motor • Brass pump • Liquid filled pre-filter pressure gauge • 2 1/2" liquid... | |
| The RO-200GPD reverse osmosis system is a commercial grade high pressure unit for the reduction of total dissolved solids from the water and is designed to supply reverse osmosis quality... | |
| The RO-300GPD reverse osmosis system is a commercial grade high pressure unit for the reduction of total dissolved solids from the water and is designed to supply reverse osmosis quality... | |
| The Watts 4-Stage Reverse Osmosis System is a tried and true reverse osmosis system! The 4-Stage RO System begins with Stage 1, a 5-micron Sediment filter that traps particulate matter... | |
| Watts revolutionizes the industry through state-of-the-art technology. Our unique Manifold RO System provides a seamless water path effectively eliminating 17 connections. The PWRO5MAN brings unequaled water quality and system value. |