Watts Datasheets for Drain Valves
Drain valves are designed to automatically remove liquids from process lines as necessary.
Drain Valves: Learn more
| Product Name | Notes |
|---|---|
| Series BD Brass Boiler Drain Shutoffs are for use in commercial and residential hydronic heating systems. It consists of a brass body construction with 3/4 in. (20mm) hose thread connection... | |
| Series BD-QT Brass Quarter-Turn Boiler Drain Shutoffs are for use in commercial and residential hydronic heating systems. It consists of a brass body construction with 3/4 in. (20mm) hose thread... | |
| Series RPVM1 Residential Purge and Balancing Valves are used in heating applications on boiler return piping to facilitate removal of air from heating zones on initial fill and to control... |