Watts Boiler Pressure Relief Valve 374A

Description
Series 374A Boiler Pressure Relief Valves are used in hot water boiler applications to protect against excessive pressure on all types of hot water heating boiler equipment. It consists of an iron body construction with forged bronze inlet connections, non-metallic disc-to-metal seating, stainless steel spring, and test lever. Series 374A resists corrosive water conditions, sticking and freezing, and prevents water and sediment from being trapped in the seat. It is designed for emergency safety relief and shall not be used as an operating control. Standard Pressure Setting: 30psi (206.9 kPa), Pressure range: rated up to 550,000 BTU/hr at a 30psi (2 bar) setting only.
Datasheet
Description
Series 374A Boiler Pressure Relief Valves are used in hot water boiler applications to protect against excessive pressure on all types of hot water heating boiler equipment. It consists of an iron body construction with forged bronze inlet connections, non-metallic disc-to-metal seating, stainless steel spring, and test lever. Series 374A resists corrosive water conditions, sticking and freezing, and prevents water and sediment from being trapped in the seat. It is designed for emergency safety relief and shall not be used as an operating control. Standard Pressure Setting: 30psi (206.9 kPa), Pressure range: rated up to 550,000 BTU/hr at a 30psi (2 bar) setting only.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boiler Pressure Relief Valve - 374A - Watts
North Andover, MA, USA
Boiler Pressure Relief Valve
374A
Boiler Pressure Relief Valve 374A
Series 374A Boiler Pressure Relief Valves are used in hot water boiler applications to protect against excessive pressure on all types of hot water heating boiler equipment. It consists of an iron body construction with forged bronze inlet connections, non-metallic disc-to-metal seating, stainless steel spring, and test lever. Series 374A resists corrosive water conditions, sticking and freezing, and prevents water and sediment from being trapped in the seat. It is designed for emergency safety relief and shall not be used as an operating control. Standard Pressure Setting: 30psi (206.9 kPa), Pressure range: rated up to 550,000 BTU/hr at a 30psi (2 bar) setting only.

Series 374A Boiler Pressure Relief Valves are used in hot water boiler applications to protect against excessive pressure on all types of hot water heating boiler equipment. It consists of an iron body construction with forged bronze inlet connections, non-metallic disc-to-metal seating, stainless steel spring, and test lever. Series 374A resists corrosive water conditions, sticking and freezing, and prevents water and sediment from being trapped in the seat. It is designed for emergency safety relief and shall not be used as an operating control. Standard Pressure Setting: 30psi (206.9 kPa), Pressure range: rated up to 550,000 BTU/hr at a 30psi (2 bar) setting only.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 374A
Product Name Boiler Pressure Relief Valve
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000007658-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - High Performance Butterfly Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
View Details
8mm CHIPSOL MS - 14-213CM01-B5+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
VALVES - PR-038-SS-E-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details