Watts 2-Piece, Full Port, Brass Ball Valve with PEX Ends FBV-PEX-M1

Description
Series FBV-PEX-M1 2-Piece, Full Port, Brass Ball Valve with PEX Ends are designed for use in PEX piping systems. Forged brass body and adapter manufactured per the ASTM F1807 standard. They feature brass PEX end tailpieces designed for easy crimping into a PEX piping system. Pressure Rating: 400 WOG. Crimp connection rating: 160psi at 73°F (23°C).
Datasheet
Description
Series FBV-PEX-M1 2-Piece, Full Port, Brass Ball Valve with PEX Ends are designed for use in PEX piping systems. Forged brass body and adapter manufactured per the ASTM F1807 standard. They feature brass PEX end tailpieces designed for easy crimping into a PEX piping system. Pressure Rating: 400 WOG. Crimp connection rating: 160psi at 73°F (23°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Piece, Full Port, Brass Ball Valve with PEX Ends - FBV-PEX-M1 - Watts
North Andover, MA, USA
2-Piece, Full Port, Brass Ball Valve with PEX Ends
FBV-PEX-M1
2-Piece, Full Port, Brass Ball Valve with PEX Ends FBV-PEX-M1
Series FBV-PEX-M1 2-Piece, Full Port, Brass Ball Valve with PEX Ends are designed for use in PEX piping systems. Forged brass body and adapter manufactured per the ASTM F1807 standard. They feature brass PEX end tailpieces designed for easy crimping into a PEX piping system. Pressure Rating: 400 WOG. Crimp connection rating: 160psi at 73°F (23°C).

Series FBV-PEX-M1 2-Piece, Full Port, Brass Ball Valve with PEX Ends are designed for use in PEX piping systems. Forged brass body and adapter manufactured per the ASTM F1807 standard. They feature brass PEX end tailpieces designed for easy crimping into a PEX piping system. Pressure Rating: 400 WOG. Crimp connection rating: 160psi at 73°F (23°C).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number FBV-PEX-M1
Product Name 2-Piece, Full Port, Brass Ball Valve with PEX Ends
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010409-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
15mm MICROSOL MS-E - 31-333N-03-B6+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
VALVES - BP-050-SS-T-BSP-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details