Watts 2-Piece, Standard Port, Lead Free* Ball Valve with Mounting Pads LFB6400

Description
Series LFB6400 2-Piece, Standard Port, Lead Free* Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It comes standard with actuator mounting pads. The LFB6400 standard port orifice ensures minimal pressure drop, while Durafill seats, blowout proof pressure retaining stem and stainless steel ball provide lasting service. Pressure Rating: For 1/4 - 2 in. - 600psi WOG (non-shock); 150psi WSP; For 2 1/2 to 4 in. - 400psi WOG (non-shock); 125psi WSP.
Datasheet
Description
Series LFB6400 2-Piece, Standard Port, Lead Free* Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It comes standard with actuator mounting pads. The LFB6400 standard port orifice ensures minimal pressure drop, while Durafill seats, blowout proof pressure retaining stem and stainless steel ball provide lasting service. Pressure Rating: For 1/4 - 2 in. - 600psi WOG (non-shock); 150psi WSP; For 2 1/2 to 4 in. - 400psi WOG (non-shock); 125psi WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Piece, Standard Port, Lead Free* Ball Valve with Mounting Pads - LFB6400 - Watts
North Andover, MA, USA
2-Piece, Standard Port, Lead Free* Ball Valve with Mounting Pads
LFB6400
2-Piece, Standard Port, Lead Free* Ball Valve with Mounting Pads LFB6400
Series LFB6400 2-Piece, Standard Port, Lead Free* Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It comes standard with actuator mounting pads. The LFB6400 standard port orifice ensures minimal pressure drop, while Durafill seats, blowout proof pressure retaining stem and stainless steel ball provide lasting service. Pressure Rating: For 1/4 - 2 in. - 600psi WOG (non-shock); 150psi WSP; For 2 1/2 to 4 in. - 400psi WOG (non-shock); 125psi WSP.

Series LFB6400 2-Piece, Standard Port, Lead Free* Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It comes standard with actuator mounting pads. The LFB6400 standard port orifice ensures minimal pressure drop, while Durafill seats, blowout proof pressure retaining stem and stainless steel ball provide lasting service. Pressure Rating: For 1/4 - 2 in. - 600psi WOG (non-shock); 150psi WSP; For 2 1/2 to 4 in. - 400psi WOG (non-shock); 125psi WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFB6400
Product Name 2-Piece, Standard Port, Lead Free* Ball Valve with Mounting Pads
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010110-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
32mm BACOSOL - 04-211-207-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
VALVES - BP-038-SS-T-BSP-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details