Watts Flow Measurement/Balancing Valve CSM-91

Description
Series CSM-91 Flow Measurement Valves monitor system flow in medium to high flow rate HVAC units providing a highly accurate flow measurement. It consists of a ductile iron body construction, pressure differential readout ports on both sides of the valve, two interchangeable brass metering ports and drain ports on both sides of the valve, two check valves with gasketed caps, bronze valve stem and plug disc, multi-turn adjustment handwheel, tamper-proof brass memory stop, positive shutoff, and grooved end connections with optional flange adapter. Series CSM-91 is ideal in water units such as pump packages and cooling towers.
Datasheet
Description
Series CSM-91 Flow Measurement Valves monitor system flow in medium to high flow rate HVAC units providing a highly accurate flow measurement. It consists of a ductile iron body construction, pressure differential readout ports on both sides of the valve, two interchangeable brass metering ports and drain ports on both sides of the valve, two check valves with gasketed caps, bronze valve stem and plug disc, multi-turn adjustment handwheel, tamper-proof brass memory stop, positive shutoff, and grooved end connections with optional flange adapter. Series CSM-91 is ideal in water units such as pump packages and cooling towers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Measurement/Balancing Valve - CSM-91 - Watts
North Andover, MA, USA
Flow Measurement/Balancing Valve
CSM-91
Flow Measurement/Balancing Valve CSM-91
Series CSM-91 Flow Measurement Valves monitor system flow in medium to high flow rate HVAC units providing a highly accurate flow measurement. It consists of a ductile iron body construction, pressure differential readout ports on both sides of the valve, two interchangeable brass metering ports and drain ports on both sides of the valve, two check valves with gasketed caps, bronze valve stem and plug disc, multi-turn adjustment handwheel, tamper-proof brass memory stop, positive shutoff, and grooved end connections with optional flange adapter. Series CSM-91 is ideal in water units such as pump packages and cooling towers.

Series CSM-91 Flow Measurement Valves monitor system flow in medium to high flow rate HVAC units providing a highly accurate flow measurement. It consists of a ductile iron body construction, pressure differential readout ports on both sides of the valve, two interchangeable brass metering ports and drain ports on both sides of the valve, two check valves with gasketed caps, bronze valve stem and plug disc, multi-turn adjustment handwheel, tamper-proof brass memory stop, positive shutoff, and grooved end connections with optional flange adapter. Series CSM-91 is ideal in water units such as pump packages and cooling towers.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number CSM-91
Product Name Flow Measurement/Balancing Valve
Valve Type Balancing
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Solenoid Valves, FP50(B) -  - Rotork plc
Specs
Valve Type Solenoid
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-100-CPVC-T-U-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SJE-5-C 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.50 inch (12.70 mm)
View Details
V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details