Watts Lead Free* Brass Swing Check Valve LFWCV, LFWCVS

Description
Series LFWCV, LFWCVS Lead Free* Brass Swing Check Valves are used to prevent reverse fluid flow in water and steam applications. This series features metal-to-metal seal, either threaded NPT or solder end connections and a Lead Free* brass body. Models LFWCV, and LFWCVS are available in sizes 1/2 to 1 in. (15 to 25mm). Series LFWCV, LFWCVS has metal-to-metal seating and provides low pressure drop and automatic closure when fluid flow is stopped. Maximum Pressure: 200psi (13.8 bar) WOG (non-shock), 125psi (8.6 bar) WSP.
Datasheet
Description
Series LFWCV, LFWCVS Lead Free* Brass Swing Check Valves are used to prevent reverse fluid flow in water and steam applications. This series features metal-to-metal seal, either threaded NPT or solder end connections and a Lead Free* brass body. Models LFWCV, and LFWCVS are available in sizes 1/2 to 1 in. (15 to 25mm). Series LFWCV, LFWCVS has metal-to-metal seating and provides low pressure drop and automatic closure when fluid flow is stopped. Maximum Pressure: 200psi (13.8 bar) WOG (non-shock), 125psi (8.6 bar) WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Brass Swing Check Valve - LFWCV, LFWCVS - Watts
North Andover, MA, USA
Lead Free* Brass Swing Check Valve
LFWCV, LFWCVS
Lead Free* Brass Swing Check Valve LFWCV, LFWCVS
Series LFWCV, LFWCVS Lead Free* Brass Swing Check Valves are used to prevent reverse fluid flow in water and steam applications. This series features metal-to-metal seal, either threaded NPT or solder end connections and a Lead Free* brass body. Models LFWCV, and LFWCVS are available in sizes 1/2 to 1 in. (15 to 25mm). Series LFWCV, LFWCVS has metal-to-metal seating and provides low pressure drop and automatic closure when fluid flow is stopped. Maximum Pressure: 200psi (13.8 bar) WOG (non-shock), 125psi (8.6 bar) WSP.

Series LFWCV, LFWCVS Lead Free* Brass Swing Check Valves are used to prevent reverse fluid flow in water and steam applications. This series features metal-to-metal seal, either threaded NPT or solder end connections and a Lead Free* brass body. Models LFWCV, and LFWCVS are available in sizes 1/2 to 1 in. (15 to 25mm). Series LFWCV, LFWCVS has metal-to-metal seating and provides low pressure drop and automatic closure when fluid flow is stopped. Maximum Pressure: 200psi (13.8 bar) WOG (non-shock), 125psi (8.6 bar) WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFWCV, LFWCVS
Product Name Lead Free* Brass Swing Check Valve
Valve Type Swing; Check
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Pressure Control Loading Valve - HV Series - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 6000.00 psi (4223 m H2O)
View Details
Positive Safety Swing Check Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Check
Valve Size 2.00 to 16.00 inch (50.80 to 406.40 mm)
View Details
Stainless Steel Strainer (1000 micron) for Spring Loaded Check Valve - 110102-3/4 - Bonomi North America, Inc.
Specs
Valve Type Check
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details