Watts Datasheets for Water Filters
Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications.
Water Filters: Learn more
| Product Name | Notes |
|---|---|
| 0.5 micron nominal extruded bituminous carbon block cartridge; standard OD (2-1/2 in.) available in 9-3/4 in. and 20 in. lengths; full-flow (B-B; 4-1/2 in. OD) available in 9-3/4 in. and... | |
| 0.5 micron nominal extruded bituminous shell carbon block cartridge; standard OD (2-1/2 in.) available in 9-3/4 in. and 20 in. lengths; full-flow (B-B; 4-1/2 in. OD) available in 9-3/4 in. | |
| 0.5 micron nominal extruded coconut shell carbon block cartridge; standard OD (2-1/2 in.) available in 9-3/4 in. and 20 in. lengths; full-flow (B-B; 4-1/2 in. OD) available in 9-3/4 in. | |
| 1 in. NPT connections, 250psi Rated, max temp 250°F. | |
| 10 - 20 inch Pure Water Full Flow housing for 4 1/2 inch OD cartridges. | |
| 10 in. Kwik-Change™ cartridge; 5-micron nominal. Case qty 32. | |
| 10 in. Kwik-Change™ cartridge; anti-bacterial carbon. Case qty 32. | |
| 10 in. Kwik-Change™ cartridge; carbon block for chlorine, taste, and odor reduction. Case qty 32. | |
| 10 in. Kwik-Change™ cartridge; granular activated carbon. Case qty 32. | |
| 10 in. Kwik-Change™ cartridge; hollow fiber. Case qty 32. | |
| 10-20 inch residential housings. | |
| 100% cellulose free synthetic media for increased dirt holding capacity, longer life and reduced filter costs. No additives or binders. Available 1, 5, 20, 50 micron nominal ratings. | |
| 100% cellulose free synthetic media for increased dirt holding capacity, longer life and reduced filter costs. No additives or binders. Available in 1-micron absolute, 0.35, 1, 5, 20, 50 micron... | |
| 100% cellulose free synthetic media for increased dirt holding capacity, longer life and reduced filter costs. No additives or binders. Available in 1-micron absolute, 0.35, 1, 5, 20, 50, 100... | |
| 100% cellulose free synthetic media for increased dirt holding capacity, longer life and reduced filter costs. No additives or binders. Available in 1-micron absolute, 1, 5, 20, 50 micron nominal... | |
| 100% cellulose free synthetic media for increased dirt holding capacity, longer life and reduced filter costs. No additives or binders. Available in 1-micron absolute, 1, 5, 20, 50, 100 micron... | |
| 100% stainless steel design, V-band clamp lid closure, pressure rating 150psi. Available in 304 or 316ss. | |
| 100% synthetic filter media. Available in 1, 5, 20, and 50 micron nominal rated cartridges. | |
| 100% synthetic filter media; color coded end caps indicate micron ratings. Available in 1, 5, 20, and 50 micron nominal rated cartridges. | |
| 11 in. Kwik-Change™ cartridge; 5-micron nominal. Case qty 25. | |
| 11 in. Kwik-Change™ cartridge; 50-gpd RO membrane. Case qty 25. | |
| 11 in. Kwik-Change™ cartridge; anti-bacterial carbon. Case qty 25. | |
| 11 in. Kwik-Change™ cartridge; carbon block for chlorine, taste, and odor reduction. Case qty 25. | |
| 11 in. Kwik-Change™ cartridge; granular activated carbon. Case qty 25. | |
| 11 in. Kwik-Change™ cartridge; hollow fiber. Case qty 25. | |
| 12x40 activated carbon that has been manufactured to develop catalytic functionality. Enhanced carbon performance for a greater degree of contaminates removal. Model A8056 | |
| 13 in. Kwik-Change™ cartridge; 100-gpd RO membrane. Case qty 25. | |
| 13 in. Kwik-Change™ cartridge; 5-micron nominal. Case qty 25. | |
| 13 in. Kwik-Change™ cartridge; anti-bacterial carbon. Case qty 25. | |
| 13 in. Kwik-Change™ cartridge; carbon block for chlorine, taste, and odor reduction. Case qty 25. | |
| 13 in. Kwik-Change™ cartridge; granular activated carbon. Case qty 25. | |
| 13 in. Kwik-Change™ cartridge; hollow fiber. Case qty 25. | |
| 16 gpd; Chlorine Tolerant Membrane; 25 Case | |
| 3/4 in. NPT connections, 250psi rated, max temp 250°F. | |
| 40" Watts Jumbo Plastic Housing w/ 2" Slip Fittings | |
| 5 micron nominal extruded bituminous carbon block cartridge; standard OD (2-1/2 in.) available in 9-3/4 in., 20 in., 30 in., and 40 in. lengths; full-flow (B-B; 4-1/2 in. OD) available... | |
| 5 micron nominal extruded coconut shell carbon block cartridge; standard OD (2-1/2 in.) available in 9-3/4 in. and 20 in. lengths; full-flow (B-B; 4-1/2 in. OD) available in 9-3/4 in. | |
| A7005A Gravel #20 1/8 in. x 1/16 in., red marking A7006A Gravel 1/4 in. x 1/8 in., orange marking A7007A Gravel 1/2 in. x 1/4 in., black marking | |
| Activated carbon cartridges are ideal for whole house filtration to reduce chlorine, taste, odors and sediment. PWWJCAC5 fit in Watts Jumbo Filter Cartridge Housing (40" Plastic Housing w/ 2" Slip... | |
| Arsenic Selective Resin | |
| Boats and RVs have a common problem with dirt and sand build-up in their holding tanks, causing premature pump failure, as well as clogged and plugged pipes and drains. The... | |
| Carbon Block Lead Out Filter Cartridges are independently tested and verified for the reduction of lead, reduces chloramines, chlorine taste and odor, reduces sand, silt, sediment and rust. Filter uses... | |
| Carbsorb® 40; 12x40 mesh activated carbon media; Bituminous base. Model A9031A | |
| Certified by WQA Features & Benefits • Swing-out feature for easy filter change out • Automatic shut off when cartridges are removed • Disposable encapsulated cartridges • Easy to remove/replace... | |
| CL acrylic gel resin for tannin removal. | |
| CL Type I strong based resin for DI. | |
| Cleanable self-sterilizing elements can be used over and over to reduce filtration costs. Capable of removing 99.9999% of suspended solids and 100% of Cryptosporidium, Giardia Lamblia cysts and bacteria. Designed... | |
| Commercial Quality Jumbo Cartridge Filter Housings in 316SS | |
| Commercial Quality Multi-Cartridge Stainless Steel Filter Housings (316SS) | |
| Commercial Reverse Osmosis Systems Up to 1,200 Gallons Per Day. Models R12-0150-2 R12-0250-2 R12-0600-2 R12-1200-2 | |
| Commercial Reverse Osmosis Systems Up to 10,800 Gallons Per Day. Models R14-02-1131100 R14-03-1131100 R14-04-1131100 R14-05-1131100 R14-06-1131100 | |
| Commercial Reverse Osmosis Systems Up to 120 Gallons Per Minute. Models R48-08-3131100 R48-12-3131100 R48-16-3131100 R48-20-3131100 R48-24-3231100 | |
| Commercial Reverse Osmosis Systems Up to 15 Gallons Per Minute. Models R24-08-1131100 R24-10-1131100 R24-12-1131100 | |
| Commercial Reverse Osmosis Systems Up to 30 Gallons Per Minute. Models R44-16-1131100 R44-20-1131100 R44-24-1131100 | |
| Commercial Reverse Osmosis Systems Up to 5,400 Gallons Per Day. Models R14-01-BWM R14-02-BWM R14-03-BWM | |
| Connection Size: 1 in (25mm) Flow Rate: up to 7.4 gpm (28 lpm) Whole house chlorine, taste, odor, and sediment reduction systems. Our Series PWSYS-WH-GAC systems are selected for use... | |
| Connection Size: 1" (25mm) Flow Rate: up to 14 gpm (53 lpm) Watts Whole House filters for chlorine taste, odor, and sediment removal. Our PWFGAC Series activated carbon filters are... | |
| Connection Size: 3/4 in (20mm) Max. Productivity: 2200, 4400 and 6600 gallons per day The Series PWRO440 uses advanced design with state-of-the art technologies and high-quality components to assure years... | |
| Connection Sizes: 1" (25mm) Flow Rates: Up to 21 gpm (79 lpm) Watts Whole House filters for superior sediment removal. Watts filtration systems for sediment removal use our high performance... | |
| Designed to convert any existing generic reverse osmosis system to ZeroWaste® technology, this kit is a perfect addition for any environment! Compact design combines the pressure switch and shutoff valve... | |
| Drinking water systems provide filtration from basic to highlyadvanced levels depending on the application and requirements. Basic systems can provide filtration for sediment and taste/odor reduction while advanced systems provide... | |
| Enhanced version of traditional greensand media. Low backwash requirement and known saturation capacity. Oxidizer required for optimal performance. | |
| Extruded carbon block filter cartridges contain a thick wall carbon construction for superior performance. Top-of-the-line coconut shell carbon block filter cartridge for chlorine, taste, odor and sediment reduction. | |
| Features & Benefits • Compact, sturdy design • Welded powder coated frame • Liquid filled pre-filter pressure gauge • Integrated booster pump(s) • Sediment & carbon pre-filtration • Quick-Connect fittings... | |
| Features & Benefits • Easy to install, no tools required • Long reach adjustable spout • Hardware kit for complete installation • Performance Indicator Device(PID) Model available with monitor alarm... | |
| Features & Benefits • Half-turn housings with Sure Seal cartridge technology* (Patented) • Uses industry standard cartridges • Proven design - "no label" model • Advanced MCD technology booster pump... | |
| Features & Benefits • Uses industry standard cartridges • High flow faucet plumbing (3/8" post filter and 3/8" tubing to faucet) • Built-in Booster Pumps with choice of 110 or... | |
| Features & Benefits • Uses industry standard cartridges • Proven design - "no label" model • High flow faucet plumbing (3/8" post filter and 3/8" tubing to faucet) • Permeate... | |
| Features • Equipped with long reach faucet for easy fill • Kwik-Change™ cartridges are the fastest changeable cartridges on the market (30 second filter changeout process) • 1⁄4-Pivot filter head... | |
| Filter housings are made of rugged, glass-reinforced polypropylene so they will not chip, rust or dent. And because all wetted surfaces are non-metallic, they are ideal when chemical compatibility is... | |
| Fine mesh water softening resin, Na form. | |
| Flow Rate: Maximum 4 gpm (15 lpm) Model PWICE4 has been engineered to address and correct multiple common water related problems both efficiently and economically in light commercial applications for... | |
| Flow Rate: Up to 15 gpm (56 lpm) Series PWR4022 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. | |
| Flow Rate: Up to 60 gallons per day (227 lpd) The Kwik-Change™ Reverse Osmosis System produces up to 60 gallons per day of high-quality water that exceeds the quality of... | |
| Flow Rates: Up to 1,200 gallons per day (4,542 lpd) Series PWR2511 Reverse Osmosis (RO) Systems are commercial grade high-pressure RO units for the reduction of total dissolved solids from... | |
| Flow Rates: Up to 10,800 gallons per day (40,878 lpd) Series PWR4021 Reverse Osmosis (RO) Systems are commercial grade high-pressure RO units for the reduction of total dissolved solids from... | |
| Flow Rates: Up to 120 gpm (453 lpm) Series PWR8024 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. | |
| Flow Rates: Up to 30 gpm (113 lpm) Series PWR4024 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. | |
| Flow Rates: Up to 5,400 gallons per day (20,439 lpd) Series PWR4011 Reverse Osmosis (RO) Systems are commercial grade low-energy RO units for the reduction of total dissolved solids from... | |
| Flow Rates: Up to 60 gallons per day (227 lpd) The patented ZeroWaste Point-of-Use Reverse Osmosis System is the first ever RO System that wastes no water. This highly efficient... | |
| Flow-Max® commercial quality 316ss jumbo cartridge filter housing. 150psi rated, v-band clamp closure, pressure gauges on inlet/outlet, side-in/side-out 2 in. NPT connections. | |
| Flowmatic® counter top housing for 9-3/4 in. filter cartridges; Ribbed sump. | |
| Flowmatic® counter top housing for 9-3/4 in. filter cartridges; Smooth sump. | |
| Flowmatic® counter top housing for 9-3/4 in. filter cartridges; Smooth sump; Accepts candle mount filters only. | |
| Flowmatic® filter housing with buttress threads for 10 in. Full-Flow (B-B) filter cartridges; Made from NSF® and FDA grade materials; Available with or with out pressure relief button. | |
| Flowmatic® filter housing with buttress threads for 20 in. 222-Flat filter cartridges. | |
| Flowmatic® filter housing with buttress threads for 20 in. filter cartridges; Made from NSF® and FDA grade materials; Available with or with out pressure relief button. | |
| Flowmatic® filter housing with buttress threads for 20 in. filter cartridges; Rated for temperatures to 200°F. | |
| Flowmatic® filter housing with buttress threads for 20 in. Full-Flow (B-B) filter cartridges; Made from NSF® and FDA grade materials; Available with or with out pressure relief button. | |
| Flowmatic® filter housing with buttress threads for 5 in. filter cartridges; Made from NSF® and FDA grade materials. | |
| Flowmatic® filter housing with buttress threads for 9-3/4 in. filter cartridges; Made from NSF® and FDA grade materials; Available with or with out pressure relief button. | |
| Flowmatic® filter housing with buttress threads for 9-3/4 in. filter cartridges; Rated for temperatures to 200°F. | |
| Flowmatic® filter housing with buttress threads for 9-3/4 in. filter cartridges; Three function valve with flow, shut-off & by-pass; Made from NSF® and FDA grade materials. | |
| Flowmatic® filter housing with buttress threads for DOE 20 in. filter cartridges. | |
| Flowmatic® filter housing with buttress threads for DOE 9-3/4 in. filter cartridges. | |
| Four stage residential reverse osmosis system with 50 GPD capacity. Systems come with quarter-turn cartridges for easy replacement, including sediment, carbon block, thin film membrane, GAC post filter and metal... | |
| Fully Assembled Systems in “No Name” Generic Packaging Features & Benefits • Easy to install • Long reach, lead-free faucet • Hardware kit for complete installation • UV models available... | |
| GAC filters are an effective way of removing volatile compounds from drinking water for better tasting water. They are used to remove chlorine odor and taste from water. Polishing RO... | |
| Granular Activated Carbon (GAC) Inline Filters for Reverse Osmosis Systems are perfect for residential ice makers as well as refrigerators, drinking fountains, coffee and tea brewers, motor homes and campers. | |
| Granular ferric oxide cartridge for Arsenic III & V reduction; 0.5 gpm designed flow rate; capacity is based on water quality. | |
| High efficiency pleated polypropylene media; 100% FDA listed components; EPDM gaskets & O-rings (Viton®, Buna-N and silicone also available.); Available in 9-3/4 in., 20 in., 30 in., 40 in. lengths... | |
| High performance granular filter media that outperforms conventional multimedia due to its unique zeolite structure, 2.8x's the load capacity of sand. Micro Z™ media is capable of handle higher service... | |
| High performance media for iron, hydrogen sulfide, and manganese removal. No oxidizing chemicals needed for regeneration. Filox™ out performs traditional media such as Birm® and Greensand. Highest flow rate of... | |
| High purity, premium grade, prewashed strong acid gel type exchange resin. Specially designed for residential water treatment. 8% crosslink polystyrene, Ionic form: Na+ bead size: 16x40 mesh. | |
| High quality, user friendly in-line dial-a-date shower filters with 100% KDF-55 media for chlorine reduction. Will not rust or corrode. | |
| High temperature housings (200 degrees F/93 degrees celsius) | |
| Hydrocarbon removal filters for permanently removing oil, gasoline, diesel fuel and other hydrocarbons in a single pass; 5-micron polypropylene cartridges infused with a hydrocarbon absorbent material; hydrocarbon absorption capacity: 200... | |
| Hydrocarbon removal filters for permanently removing oil, gasoline, diesel fuel and other hydrocarbons in a single pass; 5-micron polypropylene cartridges infused with a hydrocarbon absorbent material; hydrocarbon absorption capacity: 900... | |
| Ideal cartridges for more critical applications, offering greater efficiency, more surface area for greater throughput and reduced costs. Models: BBC-150-P1A PP 1 Absolute Micron BBC-150-P1 PP 1 Micron BBC-150-P5 PP... | |
| Ideal enhancement for municipal water applications. NSF® certified non-toxic alloy. | |
| Ideal enhancement for residential water applications. NSF® certified non-toxic alloy. | |
| Ideal for high temperature industrial water and oil filtration applications; USE ONLY IN FLOW-MAX® JUMBO CARTRIDGE HOUSINGS. Available in 5, 20, 50 micron cartridges. Phenolic impregnated cellulose cartridge are not... | |
| Ideal for whole house and light commercial applications. Reduce installation labor with these complete tank and pump packages with components pre-installed to save time and money. Features • Pre-installed float... | |
| Ideal whole house filtration for chlorine, taste, odors and sediment; micron rating: 10; double o-ring seals; proprietary filter for Big Bubba Cartridge Filters, model# BBH-150. | |
| Individually boxed, complete with housing, wrench, bracket and mounting screws. | |
| Inline Filters for pre and post treatment of RO systems and Ice Makers. AICRO and other popular brands available. Coconut shell activated carbon filters. | |
| Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD170 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5,... | |
| Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD40 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5,... | |
| Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD90 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5,... | |
| LCV (Lead, Cysts, VOC) Carbon Block Filter Cartridges are NSF certified for the reduction of lead, cryptosporidium, giardia, and entamoeba, as well as harmful volatile organic chemicals. | |
| Low cost 100% polypropylene string wound cartridges for sediment removal. Available in 1, 5, 20, and 50 micron ratings. | |
| Low cost 100% polypropylene string wound cartridges for sediment removal. Available in 1, 5, and 20 micron ratings. | |
| Low cost polypropylene string wound cartridges with 304ss center tubes for temperatures to 200°F. Available in 5 and 20 micron ratings. | |
| Low cost polypropylene string wound cartridges with 304ss center tubes for temperatures to 200°F. Available in 5, 20, and 50 micron ratings. | |
| Low cost polypropylene string wound cartridges with 304ss center tubes for temperatures to 200°F. Available in 5, and 20 micron ratings. | |
| Made from high quality polypropylene (cap) and acrylic (sump) , straight threads, EPDM o-ring; competitive prices; full line of mounting brackets and wrenches. | |
| Made from high quality polypropylene, straight threads, EPDM o-ring; competitive prices; full line of mounting brackets and wrenches. | |
| Maximum Flow Rate: 2 gpm (7.6 lpm) Model PWICE1 has been engineered to address and correct multiple common water related problems both efficiently and economically in light commercial applications for... | |
| Maximum Flow Rate: 3 gpm (11 lpm) Model PWICE2 has been engineered to address and correct multiple common water related problems both efficiently and economically in light commercial applications for... | |
| Maximum Flow Rate: 4 gpm (15 lpm) Model PWICE3 has been engineered to address and correct multiple common water related problems both efficiently and economically in light commercial applications for... | |
| Media: DOW® cation resin; total removal capacity: 1,900 grain; design flow: 1 gpm. | |
| Media: DOW® cation resin; total removal capacity: 2,700 grain; design flow: 2 gpm. | |
| Media: DOW® cation resin; total removal capacity: 5,400 grain; design flow: 3 gpm. | |
| Media: DOW® cation resin; total removal capacity: 800 grain; design flow: 1 gpm. | |
| Media: Purolite® with color change indicator; total removal capacity: 1,900 grains; design flow: 3 gpm | |
| Media: Purolite® with color change indicator; total removal capacity: 300 grains; design flow: 1 gpm. | |
| Media: Purolite® with color change indicator; total removal capacity: 700 grains; design flow: 1 gpm. | |
| Media: Purolite® with color change indicator; total removal capacity: 900 grains; design flow: 2 gpm | |
| Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB cartridges fit in Full-Flow (B-B) filter housings. Micron rating of... | |
| Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB20BBM cartridges fit in Full-Flow (B-B) filter housings. Micron rating of... | |
| Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB20M cartridges fit in Standard filter housings. Micron rating of 1,... | |
| Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB30M cartridges fit in Standard filter housings. Micron rating of 1,... | |
| Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB40M cartridges fit in Standard filter housings. Micron rating of 1,... | |
| Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water.PWMB10M cartridges fit in Standard filter housings. Micron rating of 1, 5,... | |
| Melt blown polypropylene cartridges are recommended when depth filtration is necessary for gelatinous substances and when chemical resistance is required. Models: BBC-150-D1 1 Micron BBC-150-D5 5 Micron BBC-150-D20 20 Micron... | |
| Melt blown polypropylene cartridges are recommended when depth filtration is necessary for the reduction of soft particulate. PWWJC cartridges fit in Watts Jumbo Filter Cartridge Housing (40" Plastic Housing w/... | |
| Meter Demand Duplex Alternating Water Softeners for Hardness Reduction, 2 in. (50mm) Connection Size, 90,000 to 600,000 Grain Capacities and Flow Rates Up To 105 GPM | |
| Meter Demand Duplex Alternating Water Softeners for Hardness Reduction, 3 in. (80mm) Connection Size, 300,000 to 1,050,000 Grain Capacities and Flow Rates Up To 280 GPM | |
| Meter Demand Simplex Water Softeners for Hardness Reduction, 2 in. (50mm) Connection Size, 90,000 to 600,000 Grain Capacities and Flow Rates Up To 105 GPM | |
| Meter Demand Simplex Water Softeners for Hardness Reduction, 3 in. (80mm) Connection Size, 300,000 to 1,050,000 Grain Capacities and Flow Rates Up To 280 GPM | |
| Models A7051 Anthracite #1.5, Blue bag, 1 cu. ft. A7052 Anthracite #2, Yellow bag, 2 cu. ft. | |
| Models A7080-50 Garnet #012 A7084-50 Garnet #036 A7085-50 Garnet #030/40 A7086-50 Garnet #050 | |
| NOTE: NOT FOR SALE OR USE IN CA The all new patented ZeroWaste Point-of-Use Reverse Osmosis System is the first ever that wastes no water. Comparable systems typically waste up... | |
| NSF® certified component; Flowmatic® filter housing with buttress threads for 9-3/4 in. filter cartridges. | |
| NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 1 and 5 micron rated cartridges. | |
| NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 1, 5, 10, and 20 micron rated cartridges. | |
| NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 1, 5, 20, and 50 micron rated cartridges. | |
| NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 5 micron rated cartridges. | |
| NSF® neutralizer Model A8021-50 | |
| Nuclear grade H/OH resin | |
| NX Series Backwashing Filters Our popular backwashing filter systems are now available without media. The NX series come complete with control valve, by-pass. • Add your “Special” media or blend... | |
| Plastic refillable canisters for activated carbon and other granular filter media. Low cost and reusable! Made using FDA grade polypropylene. Available in white and clear. | |
| Pleated filter cartridges are ideal for more critical applications, offering greater efficiency, more surface area for greater throughput and reduced cost. PWFIL-SED-WJCH-PLE cartridges fit in Watts Jumbo Filter Cartridge Housing... | |
| Pleated filter cartridges outperform wound, spun, melt blown, resin bonded, and other "depth" type filter elements because of our high surface area. Lower pressure drop is another significant advantage. Using... | |
| Premium series housings have legs and pressure gauges installed. 100% stainless steel design, V-band clamp lid closure, pressure rating 150psi. Available in 304 or 316ss. | |
| Premium Series Housings with Mounting Legs and Pressure Gauges (316SS) | |
| Pure Water clear plastic housings. | |
| PWT Magnesium oxide - similar to corsex. Model A8012A | |
| Radial flow; designed flow rate: 4-6 gpm; capacity: 40,000 gal @ 2 ppm ferrous iron. | |
| Replacement RV Filter Housing | |
|
Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction.(1-2 Cu. Ft.) -- 7100009
|
Series PWC Activated Carbon Filters are highly effective backwashing media filtration systems for the removal of chlorine as well as taste, odor, and color caused by organics, from water. They... |
| Sizes: 1/2 cu.ft., 50 lbs. per bag; 56 bags per pallet Models A7002A Filter Sand 0.45-0.55 mm A7003A Filter Sand 0.6-0.8 mm A7004A Filter Sand 0.8-1.2 mm | |
| Standard Features • Powder coated steel frame • Inlet solenoid valve • 20" prefilter • Prefilter pressure gauge • Multistage centrifugal pump • Low-pressure protection with microprocessor auto reset • | |
| Standard features • Powder coated steel frames • Inlet solenoid valve • Pre-filter • 1/2 HP motor • Brass pump • Liquid filled pre-filter pressure gauge • 2 1/2" liquid... | |
| Tannin selective resin, CL form. | |
| The 2-Stage LCV drinking water system from Watts® produces high-quality, fresh water on demand by reducing unwanted tastes and orders from your incoming water supply. This system was designed for... | |
| The Blue Filtration Series incorporates surface modified carbon block filter technology that is highly effective reducing bad taste, odor, and the reduction of chlorine and chloramines from potable drinking water. | |
| The Green Filtration Series are electropositively charged dual gradient double pleated filtration solutions that successfully remove contaminants from 1 to 0.2 microns, featuring NanoAl™ media. The filters are designed with... | |
| The ONE® Cartridge Tank® is a direct replacement for small and inefficient 2½ in. or 4½ in. housings, or expensive Stainless Steel cartridge housings, and offers extended service and life,... | |
| The Orange Filtration Series are dual gradient double pleated filtration solutions for extended life and use, with filtration levels of 5, 10 and 20 microns. The filters are designed with... | |
| The Watts 4-Stage Reverse Osmosis System is a tried and true reverse osmosis system! The 4-Stage RO System begins with Stage 1, a 5-micron Sediment filter that traps particulate matter... | |
| The White Filtration Series is a unique and high capacity granular media bottle that allows incorporation of multiple media options and solutions to be used with the series. This filter... | |
| The Yellow Filtration Series are dual gradient double pleated filtration solutions for extended life and use, with filtration levels of 5 and 20 microns. This Series offers a combination filter... | |
| These non-backwashing carbon filters are a great solution for wide variety of water related issues where backwashing is either restricted or not possible. Applications include dechlorination, taste and odor reduction,... | |
| This Watts Pure Water PWDWHCUC1 superior carbon filtration system connects to the cold side of your existing kitchen tap. It provides superior filtration for all the cold water to your... | |
| Time Clock Demand Backwashing Carbon Filters for Chlorine Reduction, 1 in. (25mm) Connection Size, 1 Cu. Ft. to 2 Cu. Ft. Media Bed Volumes and Flow Rates Up To 7.4... | |
| Time Clock Demand Backwashing Carbon Filters for Chlorine Reduction, 1 in. (25mm) to 3 in. (80mm) Connection Sizes, 3 Cu. Ft. to 35 Cu. Ft. Media Bed Volumes and Flow... | |
| Top of the line coconut shell carbon block filter cartridges from Watts help reduce chlorine taste and odor and sediment in the drinking water. Models: F109009 OD: 2.5", L: 9-3/4"... | |
| Top quality residential membrane housings manufactured from the highest quality NSF listed, FDA grade polypropylene materials. | |
| Traditional iron, manganese, and hydrogen sulfide removal media. Oxidizer required for optimal performance. Model A8006 | |
| Traditional iron, manganese, and hydrogen sulfide removal media. Oxidizer required for optimal performance. Model A8041 | |
| Two Media Types Filox® A non-chemical oxidizing media to reduce Iron,Manganese and Hydrogen Sulfide. GreensandPlus™ An enhanced version of the traditional medium to remove Iron, Manganese and Hydrogen Sulfide from... | |
| Volatile Organic Chemicals (VOC) Carbon Block Filter Cartridges are capable of reducing harmful VOC's such as MTBE's, lindane, atrazine, benzene, 2, 4-D, and others from your drinking water (See performance... | |
| Watts 50 gpd Residential Tap Water Thin Film Composite Membrane; 25 Case | |
| Watts ChloraBlock are high performance coconut shell catalytic carbon block specially designed to reduce chloramines in your drinking water. The enhanced catalytic functionally has 4 times the capacity for reducing... | |
| Watts drinking water systems with Quick-Change™ filter elements and hollow fiber membranes come complete with sediment cartridge, carbon block cartridge, hollow fiber membrane, long reach chrome faucet, tapping valve and... | |
| Watts revolutionizes the industry through state-of-the-art technology. Our unique Manifold RO System provides a seamless water path effectively eliminating 17 connections. The PWRO5MAN brings unequaled water quality and system value. | |
| Watts® 1050 gpd Tap Water Membrane; 4 in. x 21 in. | |
| Watts® 2200 gpd Brackish Water Membrane; 4 in. x 40 in. | |
| Watts® 2200 gpd Tap Water Membrane; 4 in. x 40 in. | |
| Watts® 24 gpd Residential Tap Water Thin Film Composite Membrane; 25 Case | |
| Watts® 300 gpd Tap Water Membrane; 2-1/2 in. x 21 in. | |
| Watts® 36 gpd Residential Tap Water Thin Film Composite Membrane; 25 Case | |
| Watts® 75 gpd Residential Tap Water Thin Film Composite Membrane; 25 Case | |
| Watts® 800 gpd Tap Water Membrane; 2-1/2 in. x 40 in. | |
| Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. Features • Low cost • Polypropylene media for chemical resistance • Food... |