Watts Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Connection Sizes: 3/4" (20mm) FNPT Flow Rates: up to 6 gpm (22.71 lpm) The OneFlow® Anti-Scale System provides protection from scale formation on internal and external plumbing surfaces. The OneFlow® | |
| Lead Free* Series LF150A Water Hammer Arrestors are used in residential applications to control water pressure shock and prevent water hammer conditions. It consists of a pre-charged air chamber that... | |
| Model TK-7 Backflow Preventer Test Kit tests the individual check modules of the Series 7, 709, and 007 residential dual check and double check valve assemblies. The test kit is... | |
| Provides protection from scale formation and reduces chlorine and other off tastes to improve overall water quality in food service applications. The OneFlow® system is a dual cartridge-based system that... | |
| Provides protection from scale formation on internal and external plumbing surfaces where the hot water feed line is being further heated (booster heater) or brought to steam (steam generator, autoclave). | |
| Provides protection from scale formation on internal and external plumbing surfaces. The OneFlow® system is a single cartridge-based system that may be installed on a cold water line prior to... | |
| Provides protection from scale formation on internal and external plumbing surfaces. The OneFlow® system may be installed at the point entry to a building to treat both hot and cold... | |
| Series 009 Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of bronze... | |
| Series 05 Mini Water Hammer Arrestors are used in light commercial and residential applications to control water pressure shock and prevent water hammer conditions. Series 05 is factory air charged... | |
| Series 4000B Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of bronze... | |
| Series 4000B-FP Reduced Pressure Zone Assemblies with Gear Operated Slow Close Isolation Valves prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage... | |
| Series 919 Reduced Pressure Zone Assemblies prevent the reverse flow of contaminated water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a... | |
| Series 957, 957N, 957Z Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists... | |
| Series 957RPDA, 957NRPDDA, 957ZRPDA Reduced Pressure Detector Assemblies prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The 957RPDA incorporates... | |
| Series A2-IntelliTimer is used in conjunction with the Watts IntelliFlow Automatic Washing Machine Shutoff Valve. It is a remote timer which allows the IntelliFlow to be used in applications where... | |
| Series C400, C400N, C400Z Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists... | |
| Series CSM-91-INS Insulation Systems are available in sizes 2 1/2 to 4 in. to suite Series CSM-91 flow measurement valves and Series TDV triple duty valves. The outside shell is... | |
| Series DWB Duo-Clozure Wall Boxes with Series 2-M2 Washing Machine Shutoff Valve are used in washing machine applications to manually control water flow and pressure from the hot and cold... | |
| Series IPF Isolation Pump Flanges are designed to isolate circulator pumps to facilitate circulator pump replacement or repairs. IPF's feature a brass body and flange with bottom loaded blowout proof... | |
| Series IWTG-HTX Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications They consist of a 3/4 in. FPT chrome-plated brass manifold with shutoff valve, steel case,... | |
| Series LF009 Lead Free* Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists... | |
| Series LF05 Lead Free* Mini Water Hammer Arrestors are used in light commercial and residential applications to control water pressure shock and prevent water hammer conditions. Series LF05 is factory... | |
| Series LF757DCDA Lead Free* Double Check Detector Assemblies prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists... | |
| Series LFC500, LFC500N, LFC500Z Reduced Pressure Detector Assemblies prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The LFC500 incorporates... | |
| Series M400, M400N, M400Z Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists... | |
| Series SAN50 Float and Switch Assemblies for Servicing Low Water Cut-Offs feature a one piece unit that facilitates installation and ensures the most up-to-date construction. Model SAN50D is a complete... | |
| Series SS009 Stainless Steel Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists... | |
| Series U009 Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a... | |
| Series WDS FloodSafe® Water Detector Shutoff protects the homeowner from catastrophic damage due to the water heater leaking. The FloodSafe® will detect the presence of water on the floor beneath... | |
| Series WVS Valve Setters are designed to augment the installation of the "N" series backflow prevention valves. They are available in three connection options: Flange x Flange, Mechanical Joint x... | |
| The Model 007M1DCDA Double Check Detector Assembly is specifically designed to protect against possible backpressure and backsiphonage conditions for non-health hazard (i.e., pollutant) application in accordance with Local Governing Water... | |
| The OneFlow® Anti-Scale System provides protection from scale formation on internal and external plumbing surfaces. The OneFlow® system is a single cartridge-based system that must be installed on a cold... |
| Next >> |