Watts Datasheets for Gate Valves
Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more
| Product Name | Notes |
|---|---|
| Series 405-NRS-RW NRS Flanged Gate Valves are used in irrigation and water distribution services. They feature an epoxy-coated, cast iron body with ANSI B16.1 flanged connections, resilient wedge disc, cast... | |
| Series 408-OSY-RW OS&Y Flanged Gate Valves are used in fire protection applications in fire main shutoff applications. They feature an epoxy coated cast iron body with flanged connections, resilient wedge... | |
| Series LFWAMV Lead Free* cast copper silicon alloy Angle Meter Valves are designed for residential and light commercial incoming water supply service. The LFWAMV features Lead Free* construction to comply... | |
| Series LFWGV Lead Free* Brass Gate Valves are ideal for general service on water, oil, or compressed gas applications. This series features threaded bonnet, non-rising stem and Lead Free* brass... | |
| Series RA-1-SW Steam Radiator Gate Valves are used as shutoff valves in steam or hydronic heating systems. They feature a bronze body and straight pattern with thread x male union... | |
| Series WGV-X Brass Cross-Handle Gate Valves are used in commercial and residential general service applications. They feature brass body construction with NPT female threaded connections, brass non-rising stem and gland,... |