Watts Steam Safety Relief Valve, ASME Section IV 415

Description
Series 415 Steam Safety Relief Valves are used in commercial and industrial applications for low-pressure, steam heating boilers and process equipment. It consists of a brass body (size 1/4 in.), or a bronze body (sizes 1, 1 1/4, 1 1/2 in.) construction with NPT threaded male inlet and threaded female outlet (drain) connection, stainless steel spring, a top-guided stem, and a non-stick Teflon disc-to-metal seating. Model 415SC has satin chrome finish. Model 415L has low pressure setting at 8psi (55 kPa) for pressure cookers and steam cleaning equipment. ASME Section IV at 15psi (103 kPa) set point.
Datasheet
Description
Series 415 Steam Safety Relief Valves are used in commercial and industrial applications for low-pressure, steam heating boilers and process equipment. It consists of a brass body (size 1/4 in.), or a bronze body (sizes 1, 1 1/4, 1 1/2 in.) construction with NPT threaded male inlet and threaded female outlet (drain) connection, stainless steel spring, a top-guided stem, and a non-stick Teflon disc-to-metal seating. Model 415SC has satin chrome finish. Model 415L has low pressure setting at 8psi (55 kPa) for pressure cookers and steam cleaning equipment. ASME Section IV at 15psi (103 kPa) set point.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steam Safety Relief Valve, ASME Section IV - 415 - Watts
North Andover, MA, USA
Steam Safety Relief Valve, ASME Section IV
415
Steam Safety Relief Valve, ASME Section IV 415
Series 415 Steam Safety Relief Valves are used in commercial and industrial applications for low-pressure, steam heating boilers and process equipment. It consists of a brass body (size 1/4 in.), or a bronze body (sizes 1, 1 1/4, 1 1/2 in.) construction with NPT threaded male inlet and threaded female outlet (drain) connection, stainless steel spring, a top-guided stem, and a non-stick Teflon disc-to-metal seating. Model 415SC has satin chrome finish. Model 415L has low pressure setting at 8psi (55 kPa) for pressure cookers and steam cleaning equipment. ASME Section IV at 15psi (103 kPa) set point.

Series 415 Steam Safety Relief Valves are used in commercial and industrial applications for low-pressure, steam heating boilers and process equipment. It consists of a brass body (size 1/4 in.), or a bronze body (sizes 1, 1 1/4, 1 1/2 in.) construction with NPT threaded male inlet and threaded female outlet (drain) connection, stainless steel spring, a top-guided stem, and a non-stick Teflon disc-to-metal seating. Model 415SC has satin chrome finish. Model 415L has low pressure setting at 8psi (55 kPa) for pressure cookers and steam cleaning equipment. ASME Section IV at 15psi (103 kPa) set point.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 415
Product Name Steam Safety Relief Valve, ASME Section IV
Valve Type Relief; Safety
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010104-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
16mm FLATPROP - 12-216C-03-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
VALVES - PR-049-CPVC-E-F-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details