Watts Steam Safety Relief Valve, ASME Section VIII Figure 41

Description
Series Figure 41 Steam Safety Relief Valves are ASME section VIII valves used for over-pressure protection of unfired pressure vessels, steam pressure reducing valve stations, and other steam service equipment with operating pressures from 5 to 250psi (.34 to 17.2 bar). Series Figure 41 is a high capacity safety relief valve with a top guide and full nozzle. It consists of a bronze body (sizes 1/2 to 2 1/2 in.) with NPT threaded male inlet and threaded female outlet (drain) connections, or a cast iron body (sizes 1 1/2 to 6 in.) construction with flanged connections. ASME, Section VIII rated.
Datasheet
Description
Series Figure 41 Steam Safety Relief Valves are ASME section VIII valves used for over-pressure protection of unfired pressure vessels, steam pressure reducing valve stations, and other steam service equipment with operating pressures from 5 to 250psi (.34 to 17.2 bar). Series Figure 41 is a high capacity safety relief valve with a top guide and full nozzle. It consists of a bronze body (sizes 1/2 to 2 1/2 in.) with NPT threaded male inlet and threaded female outlet (drain) connections, or a cast iron body (sizes 1 1/2 to 6 in.) construction with flanged connections. ASME, Section VIII rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steam Safety Relief Valve, ASME Section VIII - Figure 41 - Watts
North Andover, MA, USA
Steam Safety Relief Valve, ASME Section VIII
Figure 41
Steam Safety Relief Valve, ASME Section VIII Figure 41
Series Figure 41 Steam Safety Relief Valves are ASME section VIII valves used for over-pressure protection of unfired pressure vessels, steam pressure reducing valve stations, and other steam service equipment with operating pressures from 5 to 250psi (.34 to 17.2 bar). Series Figure 41 is a high capacity safety relief valve with a top guide and full nozzle. It consists of a bronze body (sizes 1/2 to 2 1/2 in.) with NPT threaded male inlet and threaded female outlet (drain) connections, or a cast iron body (sizes 1 1/2 to 6 in.) construction with flanged connections. ASME, Section VIII rated.

Series Figure 41 Steam Safety Relief Valves are ASME section VIII valves used for over-pressure protection of unfired pressure vessels, steam pressure reducing valve stations, and other steam service equipment with operating pressures from 5 to 250psi (.34 to 17.2 bar). Series Figure 41 is a high capacity safety relief valve with a top guide and full nozzle. It consists of a bronze body (sizes 1/2 to 2 1/2 in.) with NPT threaded male inlet and threaded female outlet (drain) connections, or a cast iron body (sizes 1 1/2 to 6 in.) construction with flanged connections. ASME, Section VIII rated.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number Figure 41
Product Name Steam Safety Relief Valve, ASME Section VIII
Valve Type Relief; Safety
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000008575-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - KEN-FLEX Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
10mm PICOSOL - 11-211PI01-H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
VALVES - PR-025-SS-E-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details