Watts 2-Piece, Full Port, Carbon Steel Ball Valve C-FBV-1

Description
Series C-FBV-1 2-Piece, Full Port, Carbon Steel Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a bottom-loaded blowout-proof stem. The C-FBV-1's full port orifice ensures maximum flow capacity, while reinforced PTFE seats, PTFE stem packing, thrust washer and body seal provide maximum safety and high operating pressure/temperature limits. Pressure Rating: 1000psi WOG (non-shock) and 125psi WSP.
Datasheet
Description
Series C-FBV-1 2-Piece, Full Port, Carbon Steel Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a bottom-loaded blowout-proof stem. The C-FBV-1's full port orifice ensures maximum flow capacity, while reinforced PTFE seats, PTFE stem packing, thrust washer and body seal provide maximum safety and high operating pressure/temperature limits. Pressure Rating: 1000psi WOG (non-shock) and 125psi WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Piece, Full Port, Carbon Steel Ball Valve - C-FBV-1 - Watts
North Andover, MA, USA
2-Piece, Full Port, Carbon Steel Ball Valve
C-FBV-1
2-Piece, Full Port, Carbon Steel Ball Valve C-FBV-1
Series C-FBV-1 2-Piece, Full Port, Carbon Steel Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a bottom-loaded blowout-proof stem. The C-FBV-1's full port orifice ensures maximum flow capacity, while reinforced PTFE seats, PTFE stem packing, thrust washer and body seal provide maximum safety and high operating pressure/temperature limits. Pressure Rating: 1000psi WOG (non-shock) and 125psi WSP.

Series C-FBV-1 2-Piece, Full Port, Carbon Steel Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a bottom-loaded blowout-proof stem. The C-FBV-1's full port orifice ensures maximum flow capacity, while reinforced PTFE seats, PTFE stem packing, thrust washer and body seal provide maximum safety and high operating pressure/temperature limits. Pressure Rating: 1000psi WOG (non-shock) and 125psi WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number C-FBV-1
Product Name 2-Piece, Full Port, Carbon Steel Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1215030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 3.00 inch (76.20 mm)
View Details
Ultra-Miniature Diaphragm Vacuum Relief Valve - VRV - Beswick Engineering Co., Inc.
Specs
Valve Type Anti-Siphon
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SJE-5-C 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.50 inch (12.70 mm)
View Details