Watts Lead Free* Calibrated Pressure Relief Valve LF530C

Description
Series LF530C Lead Free* Calibrated Pressure Relief Valves are used in commercial, residential and industrial applications to protect against excessive pressure in systems containing water, oil, or air. It consists of a Lead Free* brass body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, stainless steel spring, brass bonnet, Buna-N disc, and Buna-N O-ring. Series LF530C has a calibrated adjustment feature for setting the valve to the required relief pressure, and is ideal for by-pass thermal expansion pressure relief (not ASME approved). Maximum Pressure: 300psi (20.67 bar). Adjustable Pressure Ranges: Sizes 1/2, 3/4 in. - 50 to 175psi (3.45 to 12.06 bar), Size 3/4 in. - 100 to 300psi (6.89 to 20.67 bar).
Datasheet
Description
Series LF530C Lead Free* Calibrated Pressure Relief Valves are used in commercial, residential and industrial applications to protect against excessive pressure in systems containing water, oil, or air. It consists of a Lead Free* brass body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, stainless steel spring, brass bonnet, Buna-N disc, and Buna-N O-ring. Series LF530C has a calibrated adjustment feature for setting the valve to the required relief pressure, and is ideal for by-pass thermal expansion pressure relief (not ASME approved). Maximum Pressure: 300psi (20.67 bar). Adjustable Pressure Ranges: Sizes 1/2, 3/4 in. - 50 to 175psi (3.45 to 12.06 bar), Size 3/4 in. - 100 to 300psi (6.89 to 20.67 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Calibrated Pressure Relief Valve - LF530C - Watts
North Andover, MA, USA
Lead Free* Calibrated Pressure Relief Valve
LF530C
Lead Free* Calibrated Pressure Relief Valve LF530C
Series LF530C Lead Free* Calibrated Pressure Relief Valves are used in commercial, residential and industrial applications to protect against excessive pressure in systems containing water, oil, or air. It consists of a Lead Free* brass body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, stainless steel spring, brass bonnet, Buna-N disc, and Buna-N O-ring. Series LF530C has a calibrated adjustment feature for setting the valve to the required relief pressure, and is ideal for by-pass thermal expansion pressure relief (not ASME approved). Maximum Pressure: 300psi (20.67 bar). Adjustable Pressure Ranges: Sizes 1/2, 3/4 in. - 50 to 175psi (3.45 to 12.06 bar), Size 3/4 in. - 100 to 300psi (6.89 to 20.67 bar).

Series LF530C Lead Free* Calibrated Pressure Relief Valves are used in commercial, residential and industrial applications to protect against excessive pressure in systems containing water, oil, or air. It consists of a Lead Free* brass body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, stainless steel spring, brass bonnet, Buna-N disc, and Buna-N O-ring. Series LF530C has a calibrated adjustment feature for setting the valve to the required relief pressure, and is ideal for by-pass thermal expansion pressure relief (not ASME approved). Maximum Pressure: 300psi (20.67 bar). Adjustable Pressure Ranges: Sizes 1/2, 3/4 in. - 50 to 175psi (3.45 to 12.06 bar), Size 3/4 in. - 100 to 300psi (6.89 to 20.67 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LF530C
Product Name Lead Free* Calibrated Pressure Relief Valve
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009376-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Rotary shear valve, 4 port, continuously rotating - VD04002PKNAUH0050 - IMI Life Science
Specs
Maximum Pressure ? to 493.13 psi (? to 347 m H2O)
Number of Ports 4
View Details
VALVES - PR-049-PP-E-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details