Watts Lead Free* Cartridge Style Water Pressure Reducing Valve LFX65B

Description
Series LFX65B Lead Free* Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. The LFX65B is a cartridge style regulator and is orderable three ways: As a complete, ready-to-install regulator, or as a separate rough-in kit consisting of a Lead Free* cast copper silicon alloy body with integral strainer, or as a separate cartridge assembly. Available with interchangeable union tailpieces for solder, threaded, Quick-Connect, PEX or CPVC installations. Maximum Working Pressure: 400psi (27.6 bar), Adjustable Reduced Pressure Range: 20 to 80psi (138 to 552 kPa), Standard Pressure Setting: 50psi (344kPa). High pressure model also available.
Datasheet
Description
Series LFX65B Lead Free* Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. The LFX65B is a cartridge style regulator and is orderable three ways: As a complete, ready-to-install regulator, or as a separate rough-in kit consisting of a Lead Free* cast copper silicon alloy body with integral strainer, or as a separate cartridge assembly. Available with interchangeable union tailpieces for solder, threaded, Quick-Connect, PEX or CPVC installations. Maximum Working Pressure: 400psi (27.6 bar), Adjustable Reduced Pressure Range: 20 to 80psi (138 to 552 kPa), Standard Pressure Setting: 50psi (344kPa). High pressure model also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Cartridge Style Water Pressure Reducing Valve - LFX65B - Watts
North Andover, MA, USA
Lead Free* Cartridge Style Water Pressure Reducing Valve
LFX65B
Lead Free* Cartridge Style Water Pressure Reducing Valve LFX65B
Series LFX65B Lead Free* Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. The LFX65B is a cartridge style regulator and is orderable three ways: As a complete, ready-to-install regulator, or as a separate rough-in kit consisting of a Lead Free* cast copper silicon alloy body with integral strainer, or as a separate cartridge assembly. Available with interchangeable union tailpieces for solder, threaded, Quick-Connect, PEX or CPVC installations. Maximum Working Pressure: 400psi (27.6 bar), Adjustable Reduced Pressure Range: 20 to 80psi (138 to 552 kPa), Standard Pressure Setting: 50psi (344kPa). High pressure model also available.

Series LFX65B Lead Free* Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption.
The LFX65B is a cartridge style regulator and is orderable three ways: As a complete, ready-to-install regulator, or as a separate rough-in kit consisting of a Lead Free* cast copper silicon alloy body with integral strainer, or as a separate cartridge assembly.
Available with interchangeable union tailpieces for solder, threaded, Quick-Connect, PEX or CPVC installations. Maximum Working Pressure: 400psi (27.6 bar), Adjustable Reduced Pressure Range: 20 to 80psi (138 to 552 kPa), Standard Pressure Setting: 50psi (344kPa). High pressure model also available.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFX65B
Product Name Lead Free* Cartridge Style Water Pressure Reducing Valve
Valve Type Cartridge; Relief
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86729 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Flow Control Stainless Steel Low Pressure Manual Diaphragm Valve For High Purity And Ultra High Purity Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Full Port Brass Ball Valve - 172N-1/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
6 in. Size Foot Valve|Master File - FV600 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 6.00 inch (152.40 mm)
View Details