Watts 2-Piece, Full Port, Brass Ball Valve with PEX Ends FBV-PEX

Description
Series FBV-PEX 2-Piece, Full Port, Brass Ball Valves with PEX Ends are designed for use in PEX piping systems. They feature brass PEX ASTM F-1807 end tailpieces for easy crimping into PEX piping systems, a forged brass body, chrome plated brass ball, virgin PTFE seats and stem packing and Viton stem O-ring. Pressure Rating: 400psi WOG. Crimp connection rating: 160psi at 73°F (23°C).
Description
Series FBV-PEX 2-Piece, Full Port, Brass Ball Valves with PEX Ends are designed for use in PEX piping systems. They feature brass PEX ASTM F-1807 end tailpieces for easy crimping into PEX piping systems, a forged brass body, chrome plated brass ball, virgin PTFE seats and stem packing and Viton stem O-ring. Pressure Rating: 400psi WOG. Crimp connection rating: 160psi at 73°F (23°C).

Suppliers

Company
Product
Description
Supplier Links
2-Piece, Full Port, Brass Ball Valve with PEX Ends - FBV-PEX - Watts
North Andover, MA, USA
2-Piece, Full Port, Brass Ball Valve with PEX Ends
FBV-PEX
2-Piece, Full Port, Brass Ball Valve with PEX Ends FBV-PEX
Series FBV-PEX 2-Piece, Full Port, Brass Ball Valves with PEX Ends are designed for use in PEX piping systems. They feature brass PEX ASTM F-1807 end tailpieces for easy crimping into PEX piping systems, a forged brass body, chrome plated brass ball, virgin PTFE seats and stem packing and Viton stem O-ring. Pressure Rating: 400psi WOG. Crimp connection rating: 160psi at 73°F (23°C).

Series FBV-PEX 2-Piece, Full Port, Brass Ball Valves with PEX Ends are designed for use in PEX piping systems. They feature brass PEX ASTM F-1807 end tailpieces for easy crimping into PEX piping systems, a forged brass body, chrome plated brass ball, virgin PTFE seats and stem packing and Viton stem O-ring. Pressure Rating: 400psi WOG. Crimp connection rating: 160psi at 73°F (23°C).

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number FBV-PEX
Product Name 2-Piece, Full Port, Brass Ball Valve with PEX Ends
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009783-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
15mm MICROSOL MS-E - 31-333EB03-B5+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
VALVES - BP-025-PVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details