Watts Stainless Steel Process Steam Pressure Regulators 152SS

Description
Series 152SS Stainless Steel Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes. It consists of a stainless steel body construction with NPT threaded female inlet and outlet connections, stainless steel strainer, stainless steel seat, stainless steel diaphragm, Teflon disc, and sensitivity adjustment feature for critical flow. Series 152SS offers full volume with minimum pressure drop and in-line serviceability. It is ideal for use on sterilizers, process lines, testing fixtures, and oil lines. Tight seating Model 152SS-T available for dead end and liquid services. Maximum Supply Pressure: Up to 300psi (21 bar) at 420°F (216°C).
Datasheet
Description
Series 152SS Stainless Steel Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes. It consists of a stainless steel body construction with NPT threaded female inlet and outlet connections, stainless steel strainer, stainless steel seat, stainless steel diaphragm, Teflon disc, and sensitivity adjustment feature for critical flow. Series 152SS offers full volume with minimum pressure drop and in-line serviceability. It is ideal for use on sterilizers, process lines, testing fixtures, and oil lines. Tight seating Model 152SS-T available for dead end and liquid services. Maximum Supply Pressure: Up to 300psi (21 bar) at 420°F (216°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Process Steam Pressure Regulators - 152SS - Watts
North Andover, MA, USA
Stainless Steel Process Steam Pressure Regulators
152SS
Stainless Steel Process Steam Pressure Regulators 152SS
Series 152SS Stainless Steel Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes. It consists of a stainless steel body construction with NPT threaded female inlet and outlet connections, stainless steel strainer, stainless steel seat, stainless steel diaphragm, Teflon disc, and sensitivity adjustment feature for critical flow. Series 152SS offers full volume with minimum pressure drop and in-line serviceability. It is ideal for use on sterilizers, process lines, testing fixtures, and oil lines. Tight seating Model 152SS-T available for dead end and liquid services. Maximum Supply Pressure: Up to 300psi (21 bar) at 420°F (216°C).

Series 152SS Stainless Steel Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in autoclaves, steam tables/irons, vulcanizers and large capacity process services. It is highly sensitive to reduced pressure changes. It consists of a stainless steel body construction with NPT threaded female inlet and outlet connections, stainless steel strainer, stainless steel seat, stainless steel diaphragm, Teflon disc, and sensitivity adjustment feature for critical flow. Series 152SS offers full volume with minimum pressure drop and in-line serviceability. It is ideal for use on sterilizers, process lines, testing fixtures, and oil lines. Tight seating Model 152SS-T available for dead end and liquid services. Maximum Supply Pressure: Up to 300psi (21 bar) at 420°F (216°C).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 152SS
Product Name Stainless Steel Process Steam Pressure Regulators
Primary Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000011178-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
8mm CHIPSOL MS - 14-213EM01-B5+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
VALVES - BP-050-CPVC-T-F-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details