Watts Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| 1 in. x 20 ft. - 5 sticks | |
| 1-1/2 in. x 20 ft. - 5 sticks | |
| 1-1/4 in. x 20 ft. - 5 sticks | |
| 1/2 in. nom x 10 ft. blue WaterPEX® fast pack. Contains 50 pre-cut 10 ft. sticks packaged in a convenient, easy to carry, heavy-duty 8 mil plastic sheathe. | |
| 1/2 in. x 20 ft. - 50 sticks | |
| 1/8 in. x 100 ft. coil | |
| 2 in. x 20 ft. - 5 sticks | |
| 3/4 in. nom x 10 ft. blue WaterPEX® fast pack. Contains 50 pre-cut 10 ft. sticks packaged in a convenient, easy to carry, heavy-duty 8 mil plastic sheathe. | |
| 3/4 in. x 20 ft. - 25 sticks | |
| Available Models WPTC04-100W: 1/4 in. x 100 ft. coil | |
| Available Models WPTC06-100B: 3/8 in. x 100 ft. coil WPTC06-500B: 3/8 in. x 500 ft. coil | |
| Available Models WPTC06-100R: 3/8 in. x 100 ft. coil WPTC06-500R: 3/8 in. x 500 ft. coil | |
| Available Models WPTC06-100W: 3/8 in. x 100 ft. coil WPTC06-500W: 3/8 in. x 500 ft. coil | |
| Available Models WPTC08-100B: 1/2 in. x 100 ft. coil WPTC08-250B: 1/2 in. x 250 ft. coil WPTC08-300B: 1/2 in. x 300 ft. coil WPTC08-500B: 1/2 in. x 500 ft. coil... | |
| Available Models WPTC08-100R: 1/2 in. x 100 ft. coil WPTC08-250R: 1/2 in. x 250 ft. coil WPTC08-300R: 1/2 in. x 300 ft. coil WPTC08-500R: 1/2 in. x 500 ft. coil... | |
| Available Models WPTC08-100W: 1/2 in. x 100 ft. coil WPTC08-300W: 1/2 in. x 300 ft. coil WPTC08-500W: 1/2 in. x 500 ft. coil WPTC08-1000W: 1/2 in. x 1000 ft. coil... | |
| Available Models WPTC12-100B: 3/4 in. x 100 ft. coil WPTC12-250B: 3/4 in. x 250 ft. coil WPTC12-300B: 3/4 in. x 300 ft. coil WPTC12-500B: 3/4 in. x 500 ft. coil... | |
| Available Models WPTC12-100R: 3/4 in. x 100 ft. coil WPTC12-250R: 3/4 in. x 250 ft. coil WPTC12-300R: 3/4 in. x 300 ft. coil WPTC12-500R: 3/4 in. x 500 ft. coil... | |
| Available Models WPTC12-100W: 3/4 in. x 100 ft. coil WPTC12-300W: 3/4 in. x 300 ft. coil WPTC12-500W: 3/4 in. x 500 ft. coil WPTC12-1000W: 3/4 in. x 1000 ft. coil... | |
| Available Models WPTC16-100W: 1 in. x 100 ft. coil WPTC16-500W: 1 in. x 500 ft. coil | |
| Available Models WPTC20-100W: 1-1/4 in. x 100 ft. coil WPTC20-300W: 1-1/4 in. x 300 ft. coil | |
| Available Models WPTC24-100W: 1-1/2 in. x 100 ft. coil WPTC24-300W: 1-1/2 in. x 300 ft. coil | |
| Available Models WPTC28-100W: 2 in. x 100 ft. coil | |
| Sleeved WaterPEX tubing is a factory pre-assembled coil of WaterPEX cross-linked polyethylene tubing encased in black, SIDR 15 controlled HDPE conduit. The conduit serves as a protective barrier for the... |