Watts Datasheets for Chemical Pumps
Chemical pumps are designed for applications requiring greater reliability and durability than conventional pumps.
Chemical Pumps: Learn more
| Product Name | Notes |
|---|---|
| 100:1 turn-down ratio, 3/8 in. tube connection, manual controlled stroke length and rate, 115v /50-60 Hz, water resistant. | |
| 100:1 turn-down ratio, 3/8 in. tube connection, manual controlled stroke length and rate, capacity to accept 4-20 mA signal, 115v /50-60 Hz, water resistant. | |
| 500:1 turn-down ration, 120v, 12 gpd @ 80psi, dual output control for easy & accurate adjustment. Enclosed construction for chemical resistance and outdoor installations. | |
| 500:1 turn-down ration, 120v, 30 gpd @ 80psi, dual output control for easy & accurate adjustment. Enclosed construction for chemical resistance and outdoor installations. | |
| Double, model 100, 20 gpd @ 100psi, 120v/60hz, 1/4 in. suction & discharge tube connection. | |
| Double, model 170, 34 gpd @ 100psi, 120v/60hz, 1/4 in. suction & discharge tube connection. | |
| Single, model 45, 10 gpd @ 100psi, 120v/60hz or 220v/60hz, 1/4 in. suction & discharge tube connection. | |
| Single, model 45, 3 gpd @ 100psi, 120v/60hz, 1/4 in. suction & discharge tube connection. | |
| Single, model 85, 17 gpd @ 100psi, 120v/60hz, 1/4 in. suction & discharge tube connection. | |
| Single, model 85, 40 gpd @ 100psi, 120v/60hz, 1/4 in. suction & discharge tube connection. |