Watts 2-Piece, Full Port, Lead Free* Diverter Ball Valve LFB6780-M1

Description
Series LFB6780-M1 2-Piece, Full Port, Lead Free* Copper Silicon Alloy Diverter Ball Valves are designed to divert liquids and gases in commercial and industrial applications. The LFB6780-M1 full port orifice ensures minimal pressure drop, while PTFE seats and stainless steel ball provide lasting service. Model LFB6780-Mhas threaded NPT end connections. Pressure Rating: 400psi (28 bars) WOG (non-shock) @ 100°F and 125psi (8.6 bars) WSP.
Datasheet
Description
Series LFB6780-M1 2-Piece, Full Port, Lead Free* Copper Silicon Alloy Diverter Ball Valves are designed to divert liquids and gases in commercial and industrial applications. The LFB6780-M1 full port orifice ensures minimal pressure drop, while PTFE seats and stainless steel ball provide lasting service. Model LFB6780-Mhas threaded NPT end connections. Pressure Rating: 400psi (28 bars) WOG (non-shock) @ 100°F and 125psi (8.6 bars) WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Piece, Full Port, Lead Free* Diverter Ball Valve - LFB6780-M1 - Watts
North Andover, MA, USA
2-Piece, Full Port, Lead Free* Diverter Ball Valve
LFB6780-M1
2-Piece, Full Port, Lead Free* Diverter Ball Valve LFB6780-M1
Series LFB6780-M1 2-Piece, Full Port, Lead Free* Copper Silicon Alloy Diverter Ball Valves are designed to divert liquids and gases in commercial and industrial applications. The LFB6780-M1 full port orifice ensures minimal pressure drop, while PTFE seats and stainless steel ball provide lasting service. Model LFB6780-Mhas threaded NPT end connections. Pressure Rating: 400psi (28 bars) WOG (non-shock) @ 100°F and 125psi (8.6 bars) WSP.

Series LFB6780-M1 2-Piece, Full Port, Lead Free* Copper Silicon Alloy Diverter Ball Valves are designed to divert liquids and gases in commercial and industrial applications. The LFB6780-M1 full port orifice ensures minimal pressure drop, while PTFE seats and stainless steel ball provide lasting service. Model LFB6780-Mhas threaded NPT end connections. Pressure Rating: 400psi (28 bars) WOG (non-shock) @ 100°F and 125psi (8.6 bars) WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFB6780-M1
Product Name 2-Piece, Full Port, Lead Free* Diverter Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.50 inch (12.70 mm)
View Details
Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
Brass 3-Way Valve - VYH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Double Block and Bleed Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details