Watts 2-Piece, Full Port, Brass Ball Valve with PEX Ends and Dog-Ears FBV-PEX-DE

Description
Series FBV-PEX-DE 2-Piece, Full Port, Brass Ball Valves with PEX Ends and Dog-Ears are designed for use in PEX piping systems. They feature brass PEX ASTM F-1807 end tailpieces for easy crimping into PEX piping systems, dog-ears for rigid support when mounted on a suitable surface, a forged brass body, chrome plated brass ball, virgin PTFE seats and thrust washer and NBR stem O-ring. Pressure Rating: 400psi WOG. Crimp connection rating: 160psi at 73°F (23°C).
Description
Series FBV-PEX-DE 2-Piece, Full Port, Brass Ball Valves with PEX Ends and Dog-Ears are designed for use in PEX piping systems. They feature brass PEX ASTM F-1807 end tailpieces for easy crimping into PEX piping systems, dog-ears for rigid support when mounted on a suitable surface, a forged brass body, chrome plated brass ball, virgin PTFE seats and thrust washer and NBR stem O-ring. Pressure Rating: 400psi WOG. Crimp connection rating: 160psi at 73°F (23°C).

Suppliers

Company
Product
Description
Supplier Links
2-Piece, Full Port, Brass Ball Valve with PEX Ends and Dog-Ears - FBV-PEX-DE - Watts
North Andover, MA, USA
2-Piece, Full Port, Brass Ball Valve with PEX Ends and Dog-Ears
FBV-PEX-DE
2-Piece, Full Port, Brass Ball Valve with PEX Ends and Dog-Ears FBV-PEX-DE
Series FBV-PEX-DE 2-Piece, Full Port, Brass Ball Valves with PEX Ends and Dog-Ears are designed for use in PEX piping systems. They feature brass PEX ASTM F-1807 end tailpieces for easy crimping into PEX piping systems, dog-ears for rigid support when mounted on a suitable surface, a forged brass body, chrome plated brass ball, virgin PTFE seats and thrust washer and NBR stem O-ring. Pressure Rating: 400psi WOG. Crimp connection rating: 160psi at 73°F (23°C).

Series FBV-PEX-DE 2-Piece, Full Port, Brass Ball Valves with PEX Ends and Dog-Ears are designed for use in PEX piping systems. They feature brass PEX ASTM F-1807 end tailpieces for easy crimping into PEX piping systems, dog-ears for rigid support when mounted on a suitable surface, a forged brass body, chrome plated brass ball, virgin PTFE seats and thrust washer and NBR stem O-ring. Pressure Rating: 400psi WOG. Crimp connection rating: 160psi at 73°F (23°C).

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number FBV-PEX-DE
Product Name 2-Piece, Full Port, Brass Ball Valve with PEX Ends and Dog-Ears
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 161523582 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 0.79 inch (20.00 mm)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Pneumatic Solenoid Valves - 1215801 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Media Air
View Details