Watts Full Lug Style Butterfly Valve - Import BF-03

Description
Series BF-03 Full Lug Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features iron body construction, a stainless steel shaft, mounting pad for 10-position lever, gear operator or actuator. Pressure Rating: For 2 to 12 in. 200psi WOG for 14 to 24 in. 150psi WOG and is available with ductile iron, aluminum bronze, or stainless steel discs and EPDM, Buna, or Viton seats.
Datasheet
Description
Series BF-03 Full Lug Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features iron body construction, a stainless steel shaft, mounting pad for 10-position lever, gear operator or actuator. Pressure Rating: For 2 to 12 in. 200psi WOG for 14 to 24 in. 150psi WOG and is available with ductile iron, aluminum bronze, or stainless steel discs and EPDM, Buna, or Viton seats.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Lug Style Butterfly Valve - Import - BF-03 - Watts
North Andover, MA, USA
Full Lug Style Butterfly Valve - Import
BF-03
Full Lug Style Butterfly Valve - Import BF-03
Series BF-03 Full Lug Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features iron body construction, a stainless steel shaft, mounting pad for 10-position lever, gear operator or actuator. Pressure Rating: For 2 to 12 in. 200psi WOG for 14 to 24 in. 150psi WOG and is available with ductile iron, aluminum bronze, or stainless steel discs and EPDM, Buna, or Viton seats.

Series BF-03 Full Lug Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features iron body construction, a stainless steel shaft, mounting pad for 10-position lever, gear operator or actuator. Pressure Rating: For 2 to 12 in. 200psi WOG for 14 to 24 in. 150psi WOG and is available with ductile iron, aluminum bronze, or stainless steel discs and EPDM, Buna, or Viton seats.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number BF-03
Product Name Full Lug Style Butterfly Valve - Import
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP02-05 (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 10000.00 psi (7038 m H2O)
View Details
VALVES - BP-049-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SV-1/2-C 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.50 inch (12.70 mm)
View Details
V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details