Watts Cast Iron Silent Check Valve, Flanged Ends ICVF-125

Description
Series ICVF-125 Cast Iron Silent Check Valves are used in commercial and industrial HVAC applications to prevent water hammer and reverse fluid flow in water lines. Their conical spring design allows the closure disc to travel more distance than other valves of this style, allowing a greater flow coefficient (Cv). Series ICVF-125 features a cast iron body with bronze disc, seat & bushing and stainless steel spring & set screws. Maximum Pressure: 200psi (13.8 bar) CWP (non-shock).
Description
Series ICVF-125 Cast Iron Silent Check Valves are used in commercial and industrial HVAC applications to prevent water hammer and reverse fluid flow in water lines. Their conical spring design allows the closure disc to travel more distance than other valves of this style, allowing a greater flow coefficient (Cv). Series ICVF-125 features a cast iron body with bronze disc, seat & bushing and stainless steel spring & set screws. Maximum Pressure: 200psi (13.8 bar) CWP (non-shock).

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Silent Check Valve, Flanged Ends - ICVF-125 - Watts
North Andover, MA, USA
Cast Iron Silent Check Valve, Flanged Ends
ICVF-125
Cast Iron Silent Check Valve, Flanged Ends ICVF-125
Series ICVF-125 Cast Iron Silent Check Valves are used in commercial and industrial HVAC applications to prevent water hammer and reverse fluid flow in water lines. Their conical spring design allows the closure disc to travel more distance than other valves of this style, allowing a greater flow coefficient (Cv). Series ICVF-125 features a cast iron body with bronze disc, seat & bushing and stainless steel spring & set screws. Maximum Pressure: 200psi (13.8 bar) CWP (non-shock).

Series ICVF-125 Cast Iron Silent Check Valves are used in commercial and industrial HVAC applications to prevent water hammer and reverse fluid flow in water lines. Their conical spring design allows the closure disc to travel more distance than other valves of this style, allowing a greater flow coefficient (Cv). Series ICVF-125 features a cast iron body with bronze disc, seat & bushing and stainless steel spring & set screws. Maximum Pressure: 200psi (13.8 bar) CWP (non-shock).

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number ICVF-125
Product Name Cast Iron Silent Check Valve, Flanged Ends
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details
8mm CHIPSOL MS - 14-213CM01-B5+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Controller, Triple Deadman, 116 Psi - 162-1023-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details