Watts Drain Tubes for Side-Mounted T&P Relief Valve 100DT

Description
Series 100DT Drain Tubes for T&P Relief Valves are used on gas, electric, or oil fired residential water heaters to safely drain water discharged from the heater's temperature and pressure relief valve. It connects to the drain connection on a side-mounted relief valve that has up to 105,000 BTU/hr. rating, and has a drop length of 48 in. or 72 in. Series 100DT hand tightens to relief valve outlet, requiring no special tools or fittings. UPC and IAPMO listed, ASME A112.4.1 approved. Meets Department of Housing and Urban Development requirements. Maximum Working Pressure: 15psi (103 kPa).
Datasheet
Description
Series 100DT Drain Tubes for T&P Relief Valves are used on gas, electric, or oil fired residential water heaters to safely drain water discharged from the heater's temperature and pressure relief valve. It connects to the drain connection on a side-mounted relief valve that has up to 105,000 BTU/hr. rating, and has a drop length of 48 in. or 72 in. Series 100DT hand tightens to relief valve outlet, requiring no special tools or fittings. UPC and IAPMO listed, ASME A112.4.1 approved. Meets Department of Housing and Urban Development requirements. Maximum Working Pressure: 15psi (103 kPa).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drain Tubes for Side-Mounted T&P Relief Valve - 100DT - Watts
North Andover, MA, USA
Drain Tubes for Side-Mounted T&P Relief Valve
100DT
Drain Tubes for Side-Mounted T&P Relief Valve 100DT
Series 100DT Drain Tubes for T&P Relief Valves are used on gas, electric, or oil fired residential water heaters to safely drain water discharged from the heater's temperature and pressure relief valve. It connects to the drain connection on a side-mounted relief valve that has up to 105,000 BTU/hr. rating, and has a drop length of 48 in. or 72 in. Series 100DT hand tightens to relief valve outlet, requiring no special tools or fittings. UPC and IAPMO listed, ASME A112.4.1 approved. Meets Department of Housing and Urban Development requirements. Maximum Working Pressure: 15psi (103 kPa).

Series 100DT Drain Tubes for T&P Relief Valves are used on gas, electric, or oil fired residential water heaters to safely drain water discharged from the heater's temperature and pressure relief valve. It connects to the drain connection on a side-mounted relief valve that has up to 105,000 BTU/hr. rating, and has a drop length of 48 in. or 72 in. Series 100DT hand tightens to relief valve outlet, requiring no special tools or fittings. UPC and IAPMO listed, ASME A112.4.1 approved. Meets Department of Housing and Urban Development requirements. Maximum Working Pressure: 15psi (103 kPa).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 100DT
Product Name Drain Tubes for Side-Mounted T&P Relief Valve
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010194-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
VALVES - PR-049-PP-E-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details