Watts Pressure Relief Valve for Fire Protection Applications with Test Lever FP53L

Description
Series FP53L Pressure Relief Valves for Fire Protection Applications are designed for use in fire protection grid systems to provide protection against excessive water pressure caused by thermal expansion or line surge. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, stainless steel spring, and test lever. Series FP53L is UL listed and has a standard 175psi (12.25 bar) pressure relief setting.
Datasheet
Description
Series FP53L Pressure Relief Valves for Fire Protection Applications are designed for use in fire protection grid systems to provide protection against excessive water pressure caused by thermal expansion or line surge. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, stainless steel spring, and test lever. Series FP53L is UL listed and has a standard 175psi (12.25 bar) pressure relief setting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve for Fire Protection Applications with Test Lever - FP53L - Watts
North Andover, MA, USA
Pressure Relief Valve for Fire Protection Applications with Test Lever
FP53L
Pressure Relief Valve for Fire Protection Applications with Test Lever FP53L
Series FP53L Pressure Relief Valves for Fire Protection Applications are designed for use in fire protection grid systems to provide protection against excessive water pressure caused by thermal expansion or line surge. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, stainless steel spring, and test lever. Series FP53L is UL listed and has a standard 175psi (12.25 bar) pressure relief setting.

Series FP53L Pressure Relief Valves for Fire Protection Applications are designed for use in fire protection grid systems to provide protection against excessive water pressure caused by thermal expansion or line surge. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, stainless steel spring, and test lever. Series FP53L is UL listed and has a standard 175psi (12.25 bar) pressure relief setting.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number FP53L
Product Name Pressure Relief Valve for Fire Protection Applications with Test Lever
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M100 -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 150.00 psi (106 m H2O)
View Details
VALVES - BP-100-PVC-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MSE-15-ZP 7X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.25 inch (6.35 mm)
View Details
Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details