Watts Miniature Plastic Water Pressure Regulators P60

Description
Series P60 Miniature Plastic Water Pressure Regulators are used in general purpose and OEM applications to regulate pressure in systems that require a constant downstream and accurate flow performance. It consists of a thermoplastic body construction with 1/4 in. NPT female connections in a straight through or 90°inlet to outlet design, all external components of NSF approved thermoplastics, all internal rubber components (disc, diaphragm, and seals) of FDA grade elastomers, all internal metal components of 300 Series stainless steel, and a bottom clean-out plug for service. Options include 3/4 in. hose connection, 1/4 in. gauge, strainer, gauge port, quick disconnect for plastic tubing and mounting kit. Series P60 is compact and lightweight with a high flow capacity. It is also suitable for deionized water applications. Maximum Working Pressure: 300psi (20.7 bar).
Datasheet
Description
Series P60 Miniature Plastic Water Pressure Regulators are used in general purpose and OEM applications to regulate pressure in systems that require a constant downstream and accurate flow performance. It consists of a thermoplastic body construction with 1/4 in. NPT female connections in a straight through or 90°inlet to outlet design, all external components of NSF approved thermoplastics, all internal rubber components (disc, diaphragm, and seals) of FDA grade elastomers, all internal metal components of 300 Series stainless steel, and a bottom clean-out plug for service. Options include 3/4 in. hose connection, 1/4 in. gauge, strainer, gauge port, quick disconnect for plastic tubing and mounting kit. Series P60 is compact and lightweight with a high flow capacity. It is also suitable for deionized water applications. Maximum Working Pressure: 300psi (20.7 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Plastic Water Pressure Regulators - P60 - Watts
North Andover, MA, USA
Miniature Plastic Water Pressure Regulators
P60
Miniature Plastic Water Pressure Regulators P60
Series P60 Miniature Plastic Water Pressure Regulators are used in general purpose and OEM applications to regulate pressure in systems that require a constant downstream and accurate flow performance. It consists of a thermoplastic body construction with 1/4 in. NPT female connections in a straight through or 90°inlet to outlet design, all external components of NSF approved thermoplastics, all internal rubber components (disc, diaphragm, and seals) of FDA grade elastomers, all internal metal components of 300 Series stainless steel, and a bottom clean-out plug for service. Options include 3/4 in. hose connection, 1/4 in. gauge, strainer, gauge port, quick disconnect for plastic tubing and mounting kit. Series P60 is compact and lightweight with a high flow capacity. It is also suitable for deionized water applications. Maximum Working Pressure: 300psi (20.7 bar).

Series P60 Miniature Plastic Water Pressure Regulators are used in general purpose and OEM applications to regulate pressure in systems that require a constant downstream and accurate flow performance. It consists of a thermoplastic body construction with 1/4 in. NPT female connections in a straight through or 90°inlet to outlet design, all external components of NSF approved thermoplastics, all internal rubber components (disc, diaphragm, and seals) of FDA grade elastomers, all internal metal components of 300 Series stainless steel, and a bottom clean-out plug for service. Options include 3/4 in. hose connection, 1/4 in. gauge, strainer, gauge port, quick disconnect for plastic tubing and mounting kit. Series P60 is compact and lightweight with a high flow capacity. It is also suitable for deionized water applications. Maximum Working Pressure: 300psi (20.7 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number P60
Product Name Miniature Plastic Water Pressure Regulators
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000008611-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
32mm BACOSOL - 04-211-210-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
VALVES - BP-100-PVDF-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details