Watts Datasheets for Filter Housings
Filter housings are vessels that hold replaceable cartridges, elements, bags or media. They hold one or many filters at varying pressures.
Filter Housings: Learn more
| Product Name | Notes |
|---|---|
| 1 in. NPT connections, 250psi Rated, max temp 250°F. | |
| 10-20 inch residential housings. | |
| 10-inch Big Blue filter housing accepts all standard 10-inch Full Flow (BB) filters. The black housing cap features a 3/4-inch NPT pipe size and is made of a heavy duty... | |
| 10-inch blue filter housing accepts Slimline filters. The black housing cap features a 3/8-inch NPT pipe size and is made of a heavy duty high-quality FDA grade polypropylene. It has... | |
| 20-inch Big Blue filter housing accepts all standard 20-inch Full Flow (BB) filters. The black housing cap features a 3/4-inch NPT pipe size and is made of a heavy duty... | |
| 20-inch blue filter housing accepts Slimline filters. The black housing cap features a 3/8-inch NPT pipe size and is made of a heavy duty high-quality FDA grade polypropylene. It has... | |
| 3/4 in. NPT connections, 250psi rated, max temp 250°F. | |
| 40" Watts Jumbo Plastic Housing w/ 2" Slip Fittings | |
| Commercial Quality Jumbo Cartridge Filter Housings in 316SS | |
| Commercial Quality Multi-Cartridge Stainless Steel Filter Housings (316SS) | |
| Filter housings are made of rugged, glass-reinforced polypropylene so they will not chip, rust or dent. And because all wetted surfaces are non-metallic, they are ideal when chemical compatibility is... | |
| Flow-Max® commercial quality 316ss jumbo cartridge filter housing. 150psi rated, v-band clamp closure, pressure gauges on inlet/outlet, side-in/side-out 2 in. NPT connections. | |
| Flowmatic® counter top housing for 9-3/4 in. filter cartridges; Ribbed sump. | |
| Flowmatic® counter top housing for 9-3/4 in. filter cartridges; Smooth sump. | |
| Flowmatic® counter top housing for 9-3/4 in. filter cartridges; Smooth sump; Accepts candle mount filters only. | |
| Flowmatic® filter housing with buttress threads for 10 in. Full-Flow (B-B) filter cartridges; Made from NSF® and FDA grade materials; Available with or with out pressure relief button. | |
| Flowmatic® filter housing with buttress threads for 20 in. 222-Flat filter cartridges. | |
| Flowmatic® filter housing with buttress threads for 20 in. filter cartridges; Made from NSF® and FDA grade materials; Available with or with out pressure relief button. | |
| Flowmatic® filter housing with buttress threads for 20 in. filter cartridges; Rated for temperatures to 200°F. | |
| Flowmatic® filter housing with buttress threads for 20 in. Full-Flow (B-B) filter cartridges; Made from NSF® and FDA grade materials; Available with or with out pressure relief button. | |
| Flowmatic® filter housing with buttress threads for 5 in. filter cartridges; Made from NSF® and FDA grade materials. | |
| Flowmatic® filter housing with buttress threads for 9-3/4 in. filter cartridges; Made from NSF® and FDA grade materials; Available with or with out pressure relief button. | |
| Flowmatic® filter housing with buttress threads for 9-3/4 in. filter cartridges; Rated for temperatures to 200°F. | |
| Flowmatic® filter housing with buttress threads for 9-3/4 in. filter cartridges; Three function valve with flow, shut-off & by-pass; Made from NSF® and FDA grade materials. | |
| Flowmatic® filter housing with buttress threads for DOE 20 in. filter cartridges. | |
| Flowmatic® filter housing with buttress threads for DOE 9-3/4 in. filter cartridges. | |
| High temperature housings (200 degrees F/93 degrees celsius) | |
| Individually boxed, complete with housing, wrench, bracket and mounting screws. | |
| Made from high quality polypropylene (cap) and acrylic (sump) , straight threads, EPDM o-ring; competitive prices; full line of mounting brackets and wrenches. | |
| Made from high quality polypropylene, straight threads, EPDM o-ring; competitive prices; full line of mounting brackets and wrenches. | |
| NSF® certified component; Flowmatic® filter housing with buttress threads for 9-3/4 in. filter cartridges. | |
| Premium Series Housings with Mounting Legs and Pressure Gauges (316SS) | |
| Pure Water clear plastic housings. | |
| Replacement RV Filter Housing | |
| Top quality residential membrane housings manufactured from the highest quality NSF listed, FDA grade polypropylene materials. |