Watts Bronze Feed Water Pressure Regulators N256

Description
Series N256 Bronze Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event of system leaks. It consists of a bronze body construction with NPT threaded inlet and outlet connections, a tight seating check valve, and built-in integral strainer. Series N256 has high capacity performance and simplified servicing design. It is suitable for use in the boiler feed lines of hydronic heating systems. Maximum Pressure: 100psi (6.9 bar).
Description
Series N256 Bronze Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event of system leaks. It consists of a bronze body construction with NPT threaded inlet and outlet connections, a tight seating check valve, and built-in integral strainer. Series N256 has high capacity performance and simplified servicing design. It is suitable for use in the boiler feed lines of hydronic heating systems. Maximum Pressure: 100psi (6.9 bar).

Suppliers

Company
Product
Description
Supplier Links
Bronze Feed Water Pressure Regulators - N256 - Watts
North Andover, MA, USA
Bronze Feed Water Pressure Regulators
N256
Bronze Feed Water Pressure Regulators N256
Series N256 Bronze Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event of system leaks. It consists of a bronze body construction with NPT threaded inlet and outlet connections, a tight seating check valve, and built-in integral strainer. Series N256 has high capacity performance and simplified servicing design. It is suitable for use in the boiler feed lines of hydronic heating systems. Maximum Pressure: 100psi (6.9 bar).

Series N256 Bronze Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system in the event of system leaks. It consists of a bronze body construction with NPT threaded inlet and outlet connections, a tight seating check valve, and built-in integral strainer. Series N256 has high capacity performance and simplified servicing design. It is suitable for use in the boiler feed lines of hydronic heating systems. Maximum Pressure: 100psi (6.9 bar).

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number N256
Product Name Bronze Feed Water Pressure Regulators
Primary Material Brass / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Drain Valve for Locomotives - Magnum GURU® - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Stainless Steel
Media Water; Cold Water  
View Details
Electrically Actuated Brass Valve - EHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Metal Seated; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Wastewater; Gas; Hydraulic; Air
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Air solenoid valve - CPE10-M1BH-5/3ES-M7-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers