Watts Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Series WattsBox Backflow Preventer Insulated Enclosures protect backflow prevention assemblies, such as PVBs, double checks, and RPZs, that are subjected to freezing conditions. Series WattsBox enclosure consists of reinforced aluminum... | |
| Series WattsRock Enclosures are designed primarily for the irrigation market and fit 3/4 to 2 in. (20 to 50mm) backflow assemblies and pressure vacuum breakers. WattsRock is available in two... |