Watts Calibrated Pressure Relief Valve 530C

Description
Series 530C Calibrated Pressure Relief Valves are used in commercial, residential and industrial applications to protect against excessive pressure in systems containing water, oil, or air. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, stainless steel spring, brass bonnet, Buna-N disc, and Buna-N O-ring. Series 530C has a calibrated adjustment feature for setting the valve to the required relief pressure, and is ideal for by-pass thermal expansion pressure relief (not ASME approved). Model 530FP is for use in fire protection systems. Maximum Pressure: 300psi (20.67 bar). Adjustable Pressure Ranges: Sizes 1/2, 3/4 in. (15 to 20mm) - 50 to 175psi (3.45 to 12.06 bar), Size 3/4 in. (20mm) - 100 to 300psi (6.89 to 20.67 bar).
Datasheet
Description
Series 530C Calibrated Pressure Relief Valves are used in commercial, residential and industrial applications to protect against excessive pressure in systems containing water, oil, or air. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, stainless steel spring, brass bonnet, Buna-N disc, and Buna-N O-ring. Series 530C has a calibrated adjustment feature for setting the valve to the required relief pressure, and is ideal for by-pass thermal expansion pressure relief (not ASME approved). Model 530FP is for use in fire protection systems. Maximum Pressure: 300psi (20.67 bar). Adjustable Pressure Ranges: Sizes 1/2, 3/4 in. (15 to 20mm) - 50 to 175psi (3.45 to 12.06 bar), Size 3/4 in. (20mm) - 100 to 300psi (6.89 to 20.67 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibrated Pressure Relief Valve - 530C - Watts
North Andover, MA, USA
Calibrated Pressure Relief Valve
530C
Calibrated Pressure Relief Valve 530C
Series 530C Calibrated Pressure Relief Valves are used in commercial, residential and industrial applications to protect against excessive pressure in systems containing water, oil, or air. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, stainless steel spring, brass bonnet, Buna-N disc, and Buna-N O-ring. Series 530C has a calibrated adjustment feature for setting the valve to the required relief pressure, and is ideal for by-pass thermal expansion pressure relief (not ASME approved). Model 530FP is for use in fire protection systems. Maximum Pressure: 300psi (20.67 bar). Adjustable Pressure Ranges: Sizes 1/2, 3/4 in. (15 to 20mm) - 50 to 175psi (3.45 to 12.06 bar), Size 3/4 in. (20mm) - 100 to 300psi (6.89 to 20.67 bar).

Series 530C Calibrated Pressure Relief Valves are used in commercial, residential and industrial applications to protect against excessive pressure in systems containing water, oil, or air. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections, stainless steel spring, brass bonnet, Buna-N disc, and Buna-N O-ring. Series 530C has a calibrated adjustment feature for setting the valve to the required relief pressure, and is ideal for by-pass thermal expansion pressure relief (not ASME approved). Model 530FP is for use in fire protection systems. Maximum Pressure: 300psi (20.67 bar). Adjustable Pressure Ranges: Sizes 1/2, 3/4 in. (15 to 20mm) - 50 to 175psi (3.45 to 12.06 bar), Size 3/4 in. (20mm) - 100 to 300psi (6.89 to 20.67 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 530C
Product Name Calibrated Pressure Relief Valve
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010232-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Universal Hydrants - Universal Hydrants - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Universal Hydrants
View Details
15mm MICROSOL - 01-221P200-H0+631A1+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
VALVES - BP-049-PVDF-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details