Watts Lead Free* 2-Piece, Full Port, Brass Ball Valve LFFBV-4, LFFBVS-4

Description
Series LFFBV-4, LFFBVS-4 2-Piece, Full Port, Brass Ball Valves are suitable for a full range of liquids and gases in residential and commercial applications. These valves feature an adjustable packing for longer service life, a bottom loaded blow-out proof stem for safety, a fluorocarbon elastomer stem O-ring to prevent stem leaking at installation, and are rated to 600psi WOG/150psi WSP 1/4in. – 2in. (8 – 50mm) and 400psi WOG/125psi WSP 2 1/2in. – 3in. (65– 80mm). The LFFBV-4, LFFBVS-4 features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet
Description
Series LFFBV-4, LFFBVS-4 2-Piece, Full Port, Brass Ball Valves are suitable for a full range of liquids and gases in residential and commercial applications. These valves feature an adjustable packing for longer service life, a bottom loaded blow-out proof stem for safety, a fluorocarbon elastomer stem O-ring to prevent stem leaking at installation, and are rated to 600psi WOG/150psi WSP 1/4in. – 2in. (8 – 50mm) and 400psi WOG/125psi WSP 2 1/2in. – 3in. (65– 80mm). The LFFBV-4, LFFBVS-4 features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* 2-Piece, Full Port, Brass Ball Valve - LFFBV-4, LFFBVS-4 - Watts
North Andover, MA, USA
Lead Free* 2-Piece, Full Port, Brass Ball Valve
LFFBV-4, LFFBVS-4
Lead Free* 2-Piece, Full Port, Brass Ball Valve LFFBV-4, LFFBVS-4
Series LFFBV-4, LFFBVS-4 2-Piece, Full Port, Brass Ball Valves are suitable for a full range of liquids and gases in residential and commercial applications. These valves feature an adjustable packing for longer service life, a bottom loaded blow-out proof stem for safety, a fluorocarbon elastomer stem O-ring to prevent stem leaking at installation, and are rated to 600psi WOG/150psi WSP 1/4in. – 2in. (8 – 50mm) and 400psi WOG/125psi WSP 2 1/2in. – 3in. (65– 80mm). The LFFBV-4, LFFBVS-4 features Lead Free* construction to comply with Lead Free* installation requirements.

Series LFFBV-4, LFFBVS-4 2-Piece, Full Port, Brass Ball Valves are suitable for a full range of liquids and gases in residential and commercial applications.
These valves feature an adjustable packing for longer service life, a bottom loaded blow-out proof stem for safety, a fluorocarbon elastomer stem O-ring to prevent stem leaking at installation, and are rated to 600psi WOG/150psi WSP 1/4in. – 2in. (8 – 50mm) and 400psi WOG/125psi WSP 2 1/2in. – 3in. (65– 80mm). The LFFBV-4, LFFBVS-4 features Lead Free* construction to comply with Lead Free* installation requirements.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFFBV-4, LFFBVS-4
Product Name Lead Free* 2-Piece, Full Port, Brass Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-CPVC-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
Type 57Il Isolator Lug Butterfly Valves Lever - 113772030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.00 inch (76.20 mm)
Actuation Manual
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details