Watts By-Pass Control Relief Valve 5300A

Description
Series 5300A By-Pass Control Relief Valves are used in commercial, residential and industrial applications to regulate liquid pressure as supplied by a positive pressure pump. It is a poppet-type compact valve that protects equipment by opening at the desired setting to allow excess volume to be by-passed back to the source. Series 5300A consists of a bronze body construction with NPT threaded male inlet and NPT threaded female outlet, Teflon disc, spring and adjustment handle, and a tee handle. Pressure Range: 0 to 250psi (0 to 17.23 bar).
Datasheet
Description
Series 5300A By-Pass Control Relief Valves are used in commercial, residential and industrial applications to regulate liquid pressure as supplied by a positive pressure pump. It is a poppet-type compact valve that protects equipment by opening at the desired setting to allow excess volume to be by-passed back to the source. Series 5300A consists of a bronze body construction with NPT threaded male inlet and NPT threaded female outlet, Teflon disc, spring and adjustment handle, and a tee handle. Pressure Range: 0 to 250psi (0 to 17.23 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
By-Pass Control Relief Valve - 5300A - Watts
North Andover, MA, USA
By-Pass Control Relief Valve
5300A
By-Pass Control Relief Valve 5300A
Series 5300A By-Pass Control Relief Valves are used in commercial, residential and industrial applications to regulate liquid pressure as supplied by a positive pressure pump. It is a poppet-type compact valve that protects equipment by opening at the desired setting to allow excess volume to be by-passed back to the source. Series 5300A consists of a bronze body construction with NPT threaded male inlet and NPT threaded female outlet, Teflon disc, spring and adjustment handle, and a tee handle. Pressure Range: 0 to 250psi (0 to 17.23 bar).

Series 5300A By-Pass Control Relief Valves are used in commercial, residential and industrial applications to regulate liquid pressure as supplied by a positive pressure pump. It is a poppet-type compact valve that protects equipment by opening at the desired setting to allow excess volume to be by-passed back to the source. Series 5300A consists of a bronze body construction with NPT threaded male inlet and NPT threaded female outlet, Teflon disc, spring and adjustment handle, and a tee handle. Pressure Range: 0 to 250psi (0 to 17.23 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number 5300A
Product Name By-Pass Control Relief Valve
Valve Type Control Valve; Relief
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL Interface - 01-312E-06-HP A1171 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
VALVES - PR-025-PVDF-E-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details