Watts Lead Free* non-Calibrated Pressure Relief Valve LF53

Description
Series LF53 Lead Free* ressure Relief Valves are spring operated Lead Free* brass relief valves designed to be used only as protection from the build up of excessive pressure in systems containing water, oil or air. These valves are not ASME approved safety relief valves and should not be used in system applications with this requirement. They feature a Lead Free* brass construction with stainless steel springs. Series LF53 is factory preset to standard pressure settings of 75, 100 or 125 psi(5.2, 6.9 or 8.6 bar).
Datasheet
Description
Series LF53 Lead Free* ressure Relief Valves are spring operated Lead Free* brass relief valves designed to be used only as protection from the build up of excessive pressure in systems containing water, oil or air. These valves are not ASME approved safety relief valves and should not be used in system applications with this requirement. They feature a Lead Free* brass construction with stainless steel springs. Series LF53 is factory preset to standard pressure settings of 75, 100 or 125 psi(5.2, 6.9 or 8.6 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* non-Calibrated Pressure Relief Valve - LF53 - Watts
North Andover, MA, USA
Lead Free* non-Calibrated Pressure Relief Valve
LF53
Lead Free* non-Calibrated Pressure Relief Valve LF53
Series LF53 Lead Free* ressure Relief Valves are spring operated Lead Free* brass relief valves designed to be used only as protection from the build up of excessive pressure in systems containing water, oil or air. These valves are not ASME approved safety relief valves and should not be used in system applications with this requirement. They feature a Lead Free* brass construction with stainless steel springs. Series LF53 is factory preset to standard pressure settings of 75, 100 or 125 psi(5.2, 6.9 or 8.6 bar).

Series LF53 Lead Free* ressure Relief Valves are spring operated Lead Free* brass relief valves designed to be used only as protection from the build up of excessive pressure in systems containing water, oil or air. These valves are not ASME approved safety relief valves and should not be used in system applications with this requirement. They feature a Lead Free* brass construction with stainless steel springs. Series LF53 is factory preset to standard pressure settings of 75, 100 or 125 psi(5.2, 6.9 or 8.6 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LF53
Product Name Lead Free* non-Calibrated Pressure Relief Valve
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatically Actuated Stainless Steel Valve - PHS FL - AP  Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details