Watts Datasheets for Ion Exchange Equipment
Ion exchange equipment adjusts the ionic content of water.
Ion Exchange Equipment: Learn more
| Product Name | Notes |
|---|---|
| Connection Size: 1" (25mm), Flow Rate: Up to 10 gpm (37.8 lpm) The Water Softening Process Hard water contains high levels of dissolved minerals, typically in the form of calcium... | |
| Connection Size: 1in (25mm) Flow Rate: Up to 23 gpm (87 lpm) The Series PWSR water softeners are designed for residential and light commercial use applications ranging from 30,000 to... | |
| Connection Size: 30K – 60K 1in (25mm) Flow Rates: Up to 21 gpm (80 lpm) The Series PWSRTA water softeners are designed for residential and light commercial use applications ranging... | |
| Features & Benefits • 1-1/4" valve for high flow / backwash rates • Easy to program Fleck 7000 valves • Variable brining is standard • Variable reserve is standard • | |
| Features & Benefits • Combines two technologies in one single tank • One control valve and mineral tank to reduce costs • Carbon and resin are in separate chambers • | |
| Features & Benefits • Designed for applications when continuous water conditioning is required or desired • Innovative twin alternating dual chamber system works continuously, 24/7 • Systems regenerate immediately, so... | |
| Features & Benefits • Ease of Service • Flexible Programming • Entire valve can be serviced with a flat head screw driver • Models for capacities to 120,000 grains • | |
| Features & Benefits • Great flow rates • Top quality components • Models for capacities to 210,000 grains • Corrosion resistant W100T control valve • Brine tanks with grid plate... | |
| Features & Benefits • High efficiency, no reserve capacity required • Up to 4 CF fully assembled, ready for installation • Capacities up to 120,000 grains per regeneration • Digital... | |
| Features & Benefits • Regeneration by time clock or meter • Automatic brine refill by timer or controller • Models for capacities to 1,200,000 grains • Fleck control valves • | |
| Features & Benefits • Spot-free glassware and dishes • No mineral deposits on bathtubs and shower stalls • Brighter, softer laundry • Less reliance on water softening products • Dramatic... | |
| Features & Benefits • Top quality components • Models for capacities to 120,000 grains • Fleck 9000 SE control valves with "SE" electronics • Brine tanks with grid plate for... | |
| Meter Demand Simplex Water Softeners for Hardness Reduction, 1 1/2 in. (40mm) Connection Size, 60,000 to 300,000 Grain Capacities and Flow Rates Up To 55 GPM | |
| Meter Demand Simplex Water Softeners for Hardness Reduction, 1 in. (25mm) Connection Size, 30,000 to 120,000 Grain Capacities and Flow Rates Up To 25 GPM | |
| Meter Demand Twin Alternating Water Softener for Hardness Reduction, 1 1/2 in. (40mm) Connection Size, 60,000 Grain Capacity and Flow Rate Up To 20 GPM. Model M2218SE | |
| Meter Demand Twin Alternating Water Softeners for Hardness Reduction, 1 1/2 in. (40mm) Connection Size, 60,000 to 300,000 Grain Capacities and Flow Rates Up To 55 GPM | |
| Meter Demand Twin Alternating Water Softeners for Hardness Reduction, 1 in. (25mm) Connection Size, 30,000 to 120,000 Grain Capacities and Flow Rates Up To 25 GPM | |
| Metered Demand Duplex Alternating Water Softeners for Hardness Reduction, 3 in. (80mm) Connection Size, 300,000 to 1,050,000 Grain Capacities and Flow Rates Up To 280 GPM. Models M4110TA-39NT M4112TA-39NT M4114TA-39NT... | |
| Metered Demand Simplex Water Softener for Hardness Reduction, 1 1/2 in. (40mm) Connection Size, 60,000 Grain Capacity and Flow Rate Up To 20 GPM. Model M4210B-285NT | |
| Metered Demand Simplex Water Softeners for Hardness Reduction, 1 1/2 in. (40mm) Connection Size, 90,000 to 300,000 Grain Capacities and Flow Rates Up To 55 GPM. Models M4214B-285NT M4218B-285NT M4222B-285NT... | |
| Metered Demand Simplex Water Softeners for Hardness Reduction, 1 in. (25mm) Connection Size, 30,000 to 60,000 Grain Capacities and Flow Rates Up To 20 GPM. Models M4032B-275NT M4036B-275NT M4040B-275NT | |
| Metered Demand Simplex Water Softeners for Hardness Reduction, 1 in. (25mm) Connection Size, 90,000 to 120,000 Grain Capacities and Flow Rates Up To 25 GPM. Models M4042B-275NT M4046B-275NT | |
| Metered Demand Simplex Water Softeners for Hardness Reduction, 2 in. (50mm) Connection Size, 90,000 to 600,000 Grain Capacities and Flow Rates Up To 105 GPM. Models M4043B-29NT M4047B-29NT M4048B-29NT M4052B-29NT... | |
| Metered Demand Simplex Water Softeners for Hardness Reduction, 2 in. (50mm) Connection Size, 90,000 to 600,000 Grain Capacities and Flow Rates Up To 105 GPM. Models M4043TA-29NT M4047TA-29NT M4048TA-29NT M4052TA-29NT... | |
| Metered Demand Simplex Water Softeners for Hardness Reduction, 3 in. (80mm) Connection Size, 300,000 to 1,050,000 Grain Capacities and Flow Rates Up To 280 GPM. Models M4110B-39NT M4112B-39NT M4114B-39NT M4116B-39NT... | |
| Metered Demand Twin Alternating Water Softeners for Hardness Reduction, 1 1/2 in. (40mm) Connection Size, 90,000 to 300,000 Grain Capacities and Flow Rates Up To 55 GPM. Models M2220SE M2222SE... | |
| Metered Demand Twin Alternating Water Softeners for Hardness Reduction, 1 in. (25mm) Connection Size, 30,000 to 60,000 Grain Capacities and Flow Rates Up To 20 GPM. Models M2058B-SE M2059B-SE M2060B-SE... | |
| Metered Demand Twin Alternating Water Softeners for Hardness Reduction, 1 in. (25mm) Connection Size, 90,000 to 120,000 Grain Capacities and Flow Rates Up To 25 GPM. Models M2066B-SE M2069B-SE | |
| ProSense water softening systems combine the high efficiency advantages of a twin alternating unit with water quality sensors. As the resin bed exhausts, two sensors monitor its exhaustion rate. At... | |
| Reduces: • Water hardness • Calcium • Magnesium • Sediment • Chlorine • Bad tastes • Foul odors • Heavy metals (KDF) • Scale • Damage to appliances due to... | |
| Smart'n Soft Advantages • Metered control valve and “smart brining” conserves salt and water • Resin tanks use the patented Vortech™ distribution system to conserve water by reducing backwash duration... | |
| The Mini Water Softeners from Watts® can be used for commercial tea or espresso machines and steamers or as a pretreatment for small reverse osmosis units for the home and... | |
| Water Softeners With 2510 Time Clock Valves Water Softeners With 2510 Metered Valves | |
| Watts CWS150 water softening systems are highly efficient cation exchange type water softeners. They are suitable for commercial applications ranging from 40,000 to 300,000 grains of hardness removal and flow... | |
| Watts CWS200 water softening systems are highly efficient cation exchange type water softeners. They are suitable for commercial applications ranging from 60,000 to 600,000 grains of hardness removal and flow... | |
| Watts CWS200H water softening systems are highly efficient cation exchange type water softeners. They are suitable for commercial applications ranging from 60,000 to 600,000 grains of hardness removal and flow... | |
| Watts CWS300H water softening systems are highly efficient cation exchange type water softeners. They are suitable for commercial applications ranging from 60,000 to 600,000 grains of hardness removal and flow... |