Watts Lead Free* Boiler Pressure Relief Valve LF174A

Description
Lead Free* cast copper silicon alloy body safety relief valves for pressure protection only of all types of hot water heating boiler equipment. Pressure range 50 to 150psi (3 - 10 bar) with corresponding high ratings from 2,459,000 to 14,370,000 BTU/hr. Female inlet and outlet connections. Sizes 3⁄4in. - 2in. (20 - 50mm). The LF174A features Lead Free* construction to comply with Lead Free* installation requirements conditions, sticking and freezing, and prevents water and sediment from being trapped in the seat. It is designed for emergency safety relief and shall not be used as an operating control.
Datasheet
Description
Lead Free* cast copper silicon alloy body safety relief valves for pressure protection only of all types of hot water heating boiler equipment. Pressure range 50 to 150psi (3 - 10 bar) with corresponding high ratings from 2,459,000 to 14,370,000 BTU/hr. Female inlet and outlet connections. Sizes 3⁄4in. - 2in. (20 - 50mm). The LF174A features Lead Free* construction to comply with Lead Free* installation requirements conditions, sticking and freezing, and prevents water and sediment from being trapped in the seat. It is designed for emergency safety relief and shall not be used as an operating control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Boiler Pressure Relief Valve - LF174A - Watts
North Andover, MA, USA
Lead Free* Boiler Pressure Relief Valve
LF174A
Lead Free* Boiler Pressure Relief Valve LF174A
Lead Free* cast copper silicon alloy body safety relief valves for pressure protection only of all types of hot water heating boiler equipment. Pressure range 50 to 150psi (3 - 10 bar) with corresponding high ratings from 2,459,000 to 14,370,000 BTU/hr. Female inlet and outlet connections. Sizes 3⁄4in. - 2in. (20 - 50mm). The LF174A features Lead Free* construction to comply with Lead Free* installation requirements conditions, sticking and freezing, and prevents water and sediment from being trapped in the seat. It is designed for emergency safety relief and shall not be used as an operating control.

Lead Free* cast copper silicon alloy body safety relief valves for pressure protection only of all types of hot water heating boiler equipment. Pressure range 50 to 150psi (3 - 10 bar) with corresponding high ratings from 2,459,000 to 14,370,000 BTU/hr. Female inlet and outlet connections. Sizes 3⁄4in. - 2in. (20 - 50mm). The LF174A features Lead Free* construction to comply with Lead Free* installation requirements conditions, sticking and freezing, and prevents water and sediment from being trapped in the seat. It is designed for emergency safety relief and shall not be used as an operating control.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LF174A
Product Name Lead Free* Boiler Pressure Relief Valve
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-SS-T-SW-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE-A-CP180 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.50 inch (12.70 mm)
View Details
V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details