Watts Lead Free* Cast Copper Silicon Alloy Maxi-Flo Check Valve LF601, LF601S

Description
Series LF601, LF601S Lead Free* cast copper silicon alloy Maxi-Flo Check Valves are used to prevent the effects of water hammer in the piping system. They feature a Lead Free* copper silicon alloy body, Viton disc and integral copper silicon alloy seat. Series LF601, LF601S silent check valves have a low pressure drop and can be installed in a horizontal or vertical position. Model LF601 is available in sizes 1/4 to 1/2 in. (8 to 15mm) with threaded connections. Model LF601S is available in sizes 1/2 to 1 in. (15 to 25mm) with solder connections. Maximum Pressure: 400psi (27.6 bar) WOG (non-shock) @ 100°F (38°C).
Datasheet
Description
Series LF601, LF601S Lead Free* cast copper silicon alloy Maxi-Flo Check Valves are used to prevent the effects of water hammer in the piping system. They feature a Lead Free* copper silicon alloy body, Viton disc and integral copper silicon alloy seat. Series LF601, LF601S silent check valves have a low pressure drop and can be installed in a horizontal or vertical position. Model LF601 is available in sizes 1/4 to 1/2 in. (8 to 15mm) with threaded connections. Model LF601S is available in sizes 1/2 to 1 in. (15 to 25mm) with solder connections. Maximum Pressure: 400psi (27.6 bar) WOG (non-shock) @ 100°F (38°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Cast Copper Silicon Alloy Maxi-Flo Check Valve - LF601, LF601S - Watts
North Andover, MA, USA
Lead Free* Cast Copper Silicon Alloy Maxi-Flo Check Valve
LF601, LF601S
Lead Free* Cast Copper Silicon Alloy Maxi-Flo Check Valve LF601, LF601S
Series LF601, LF601S Lead Free* cast copper silicon alloy Maxi-Flo Check Valves are used to prevent the effects of water hammer in the piping system. They feature a Lead Free* copper silicon alloy body, Viton disc and integral copper silicon alloy seat. Series LF601, LF601S silent check valves have a low pressure drop and can be installed in a horizontal or vertical position. Model LF601 is available in sizes 1/4 to 1/2 in. (8 to 15mm) with threaded connections. Model LF601S is available in sizes 1/2 to 1 in. (15 to 25mm) with solder connections. Maximum Pressure: 400psi (27.6 bar) WOG (non-shock) @ 100°F (38°C).

Series LF601, LF601S Lead Free* cast copper silicon alloy Maxi-Flo Check Valves are used to prevent the effects of water hammer in the piping system. They feature a Lead Free* copper silicon alloy body, Viton disc and integral copper silicon alloy seat. Series LF601, LF601S silent check valves have a low pressure drop and can be installed in a horizontal or vertical position. Model LF601 is available in sizes 1/4 to 1/2 in. (8 to 15mm) with threaded connections. Model LF601S is available in sizes 1/2 to 1 in. (15 to 25mm) with solder connections. Maximum Pressure: 400psi (27.6 bar) WOG (non-shock) @ 100°F (38°C).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LF601, LF601S
Product Name Lead Free* Cast Copper Silicon Alloy Maxi-Flo Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-PVDF-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SS-1/2-C 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
Acid Injection Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Exotic Metal
Media Chemical
View Details