Watts Bronze Combination Fill Valve and Backflow Preventers B911, B911S

Description
Series B911, B911S Bronze Combination Fill Valve and Backflow Preventers are for use in commercial and residential hydronic heating systems to provide make-up water to the boiler, and prevent backflow when supply pressure falls below system pressure. It consists of a bronze Watts Model 9D backflow preventer and a bronze Watts Model 1156F feed water pressure regulator in one pre-assembled unit. Model B911 has union NPT x NPT connections. Model B911S has union solder x NPT connections. The Series B911, B911S has a high capacity fill valve that provides quick system filling and purging. It is designed for use in the boiler feed lines of hydronic heating systems. Maximum Pressure: 100psi (6.9 bar).
Datasheet
Description
Series B911, B911S Bronze Combination Fill Valve and Backflow Preventers are for use in commercial and residential hydronic heating systems to provide make-up water to the boiler, and prevent backflow when supply pressure falls below system pressure. It consists of a bronze Watts Model 9D backflow preventer and a bronze Watts Model 1156F feed water pressure regulator in one pre-assembled unit. Model B911 has union NPT x NPT connections. Model B911S has union solder x NPT connections. The Series B911, B911S has a high capacity fill valve that provides quick system filling and purging. It is designed for use in the boiler feed lines of hydronic heating systems. Maximum Pressure: 100psi (6.9 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bronze Combination Fill Valve and Backflow Preventers - B911, B911S - Watts
North Andover, MA, USA
Bronze Combination Fill Valve and Backflow Preventers
B911, B911S
Bronze Combination Fill Valve and Backflow Preventers B911, B911S
Series B911, B911S Bronze Combination Fill Valve and Backflow Preventers are for use in commercial and residential hydronic heating systems to provide make-up water to the boiler, and prevent backflow when supply pressure falls below system pressure. It consists of a bronze Watts Model 9D backflow preventer and a bronze Watts Model 1156F feed water pressure regulator in one pre-assembled unit. Model B911 has union NPT x NPT connections. Model B911S has union solder x NPT connections. The Series B911, B911S has a high capacity fill valve that provides quick system filling and purging. It is designed for use in the boiler feed lines of hydronic heating systems. Maximum Pressure: 100psi (6.9 bar).

Series B911, B911S Bronze Combination Fill Valve and Backflow Preventers are for use in commercial and residential hydronic heating systems to provide make-up water to the boiler, and prevent backflow when supply pressure falls below system pressure. It consists of a bronze Watts Model 9D backflow preventer and a bronze Watts Model 1156F feed water pressure regulator in one pre-assembled unit. Model B911 has union NPT x NPT connections. Model B911S has union solder x NPT connections. The Series B911, B911S has a high capacity fill valve that provides quick system filling and purging. It is designed for use in the boiler feed lines of hydronic heating systems. Maximum Pressure: 100psi (6.9 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number B911, B911S
Product Name Bronze Combination Fill Valve and Backflow Preventers
Valve Type Back Flow
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009104-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
8mm CHIPSOL MS - 14-213CM01-B5+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
VALVES - BP-025-PP-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details