Watts Lead Free* High Capacity Water Pressure Reducing Valve LF127W

Description
Series LF127W High Capacity Water Pressure Reducing Valves are used in commercial and industrial applications to reduce incoming water pressure for protection of plumbing system components and to reduce water consumption. It consists of a Lead Free* bronze body construction with NPT threaded inlet and outlet connections, replaceable stainless steel seat and high temperature resisting interchangeable diaphragm chamber. Maximum Working Pressure: 175psi (12.1 bar), Adjustable Reduced Pressure Range: 25 to 100psi (1.7 to 7 bar).
Datasheet
Description
Series LF127W High Capacity Water Pressure Reducing Valves are used in commercial and industrial applications to reduce incoming water pressure for protection of plumbing system components and to reduce water consumption. It consists of a Lead Free* bronze body construction with NPT threaded inlet and outlet connections, replaceable stainless steel seat and high temperature resisting interchangeable diaphragm chamber. Maximum Working Pressure: 175psi (12.1 bar), Adjustable Reduced Pressure Range: 25 to 100psi (1.7 to 7 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* High Capacity Water Pressure Reducing Valve - LF127W - Watts
North Andover, MA, USA
Lead Free* High Capacity Water Pressure Reducing Valve
LF127W
Lead Free* High Capacity Water Pressure Reducing Valve LF127W
Series LF127W High Capacity Water Pressure Reducing Valves are used in commercial and industrial applications to reduce incoming water pressure for protection of plumbing system components and to reduce water consumption. It consists of a Lead Free* bronze body construction with NPT threaded inlet and outlet connections, replaceable stainless steel seat and high temperature resisting interchangeable diaphragm chamber. Maximum Working Pressure: 175psi (12.1 bar), Adjustable Reduced Pressure Range: 25 to 100psi (1.7 to 7 bar).

Series LF127W High Capacity Water Pressure Reducing Valves are used in commercial and industrial applications to reduce incoming water pressure for protection of plumbing system components and to reduce water consumption. It consists of a Lead Free* bronze body construction with NPT threaded inlet and outlet connections, replaceable stainless steel seat and high temperature resisting interchangeable diaphragm chamber. Maximum Working Pressure: 175psi (12.1 bar), Adjustable Reduced Pressure Range: 25 to 100psi (1.7 to 7 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LF127W
Product Name Lead Free* High Capacity Water Pressure Reducing Valve
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369083 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.13 inch (105.00 mm)
View Details
Solenoid Valves - 5000006840-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details