Watts In-Line Backwater Valve with Access Housing BV-240

Description
Watts Drainage Products BV-240 cast iron backwater valve with gasketed cover, bronze seat and flapper, no hub connection, and epoxy coated steel access housing.
Description
Watts Drainage Products BV-240 cast iron backwater valve with gasketed cover, bronze seat and flapper, no hub connection, and epoxy coated steel access housing.
Datasheet
Datasheet Summary
Powered by GS/AI

The Watts BV-240 is an in-line backwater valve designed for drainage applications. It features a cast iron construction with a gasketed cover, ensuring a secure seal. The valve includes a bronze seat and flapper for reliable operation. It is equipped with no hub connections, facilitating easy installation. The access housing is made of epoxy-coated steel, providing durability and resistance to corrosion. The dimensions of the valve are 20 inches in length and 16 inches in width, with connection sizes available in 3, 4, and 6 inches. This product is suitable for heavy-duty applications, especially when paired with the optional heavy-duty traffic cover.

Datasheet Summary
Powered by GS/AI

The Watts BV-240 is an in-line backwater valve designed for drainage applications. It features a cast iron construction with a gasketed cover, ensuring a secure seal. The valve includes a bronze seat and flapper for reliable operation. It is equipped with no hub connections, facilitating easy installation. The access housing is made of epoxy-coated steel, providing durability and resistance to corrosion. The dimensions of the valve are 20 inches in length and 16 inches in width, with connection sizes available in 3, 4, and 6 inches. This product is suitable for heavy-duty applications, especially when paired with the optional heavy-duty traffic cover.

Suppliers

Company
Product
Description
Supplier Links
In-Line Backwater Valve with Access Housing - BV-240 - Watts
North Andover, MA, USA
In-Line Backwater Valve with Access Housing
BV-240
In-Line Backwater Valve with Access Housing BV-240
Watts Drainage Products BV-240 cast iron backwater valve with gasketed cover, bronze seat and flapper, no hub connection, and epoxy coated steel access housing.

Watts Drainage Products BV-240 cast iron backwater valve with gasketed cover, bronze seat and flapper, no hub connection, and epoxy coated steel access housing.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number BV-240
Product Name In-Line Backwater Valve with Access Housing
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009297-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Air Valves (non-AWWA) - CR-101-HP Air Vent - McWane Plant and Industrial
Specs
Media Air
View Details
10mm PICOSOL - 11-211PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
VALVES - BP90-025-PVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details