Watts Datasheets for Storage Tanks and Process Tanks
Storage tanks and process tanks are bulk containers of varying size and configuration.
Storage Tanks and Process Tanks: Learn more
| Product Name | Notes |
|---|---|
| 100% polypropylene, will not chip, rust or dent. Available in White, Black, or Blue. NSF® certified. 5 year limited warranty. Ship weight 10 lbs. | |
| Available in blue, black, and almond; up to 1,200 lbs salt capacity. | |
| Available in blue, black, and almond; up to 4,500 lbs salt capacity. | |
| Available in blue. Ship weight 121 lbs. | |
| Available in blue. Ship weight 153 lbs. | |
| Available in blue. Ship weight 36 lbs. | |
| Available in blue. Ship weight 54 lbs. | |
| Available in blue. Ship weight 67 lbs. | |
| Available in white or blue. Ship weight 10 lbs. | |
| Available in white or blue. Ship weight 24 lbs. | |
| Available in white. Ship weight 10 lbs. | |
| Enpress tanks utilizes an industry exclusive co-polymer Polypropylene formulation for its liner assembly, providing superior performance in both hot and cold temperature environments and superior chemical and impact resistance far... | |
| Full line of fiberglass wound, ABS or polyethylene lined mineral tanks. Pressure rating of 150 psi. Maximum Temperature 120F. Models: C1049 6x13 C1050 6x18 C1051 6x18 C1052-1 6x35 C1062-1 8x40... | |
| Series DETA ASME Potable Water Expansion Tanks are used on commercial and industrial potable hot water applications to absorb the increased volume of water created by thermal expansion. It also... | |
| Series ET-RA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII removable bladder type... | |
| Series ETA ASME Pressurized Expansion Tanks are designed to absorb the expansion forces and control the pressure in heating and cooling systems. They are ASME Section VIII fixed bladder type... | |
| Series ETX, ETSX Non-Potable Water Expansion Tanks are for use in commercial and residential closed loop hydronic heating system piping to control the thermal expansion of hot water and maintain... | |
| Series PLT Potable Water Expansion Tanks are designed to absorb the increased volume of water created by thermal expansion and to maintain balanced pressure throughout the potable water supply system. | |
| The pre-pressurized blue metal storage tank is used for storing reverse osmosis water and has been NSF tested and certified against ANSI and NSF standard 58 for material and structural... | |
| The pre-pressurized white metal storage tank is used for storing reverse osmosis water and has been NSF tested and certified against ANSI and NSF standard 58 for material and structural... | |
| These tanks are used for storing reverse osmosis water and have been NSF tested and certified against ANSI/ NSF Standard 58 for material and structural integrity requirements. The inside of... |