Watts Lead Free* Poppet Type Pressure Relief Valve for Protection Against Excessive Pressure LF53L

Description
Series LF3L and LF53L are used for protection against excessive pressure on domestic storage tanks or tankless water heaters. Similar in construction to Watts Model LF10L, the Model LF3L has no temperature relieving element. Model LF53L has the same basic design as Model LF3L except it is furnished in 1/2 in. (15mm) size and does not comply with ASME requirements. Pressure range is 75-150psi (5.2-10.3 bar). Series LF3L and LF53L come in standard settings of 75, 100, 125 and 150psi (5.2, 6.9, 8.6 and 10.3 bar). These Pressure Relief Valves are popularly used in conjunction with the Model LF210 gas shutoff valve on gas water heaters to shut off gas to heater if water heater temperature exceeds 210°F (99°C). The LF3L and LF53L features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet
Description
Series LF3L and LF53L are used for protection against excessive pressure on domestic storage tanks or tankless water heaters. Similar in construction to Watts Model LF10L, the Model LF3L has no temperature relieving element. Model LF53L has the same basic design as Model LF3L except it is furnished in 1/2 in. (15mm) size and does not comply with ASME requirements. Pressure range is 75-150psi (5.2-10.3 bar). Series LF3L and LF53L come in standard settings of 75, 100, 125 and 150psi (5.2, 6.9, 8.6 and 10.3 bar). These Pressure Relief Valves are popularly used in conjunction with the Model LF210 gas shutoff valve on gas water heaters to shut off gas to heater if water heater temperature exceeds 210°F (99°C). The LF3L and LF53L features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Poppet Type Pressure Relief Valve for Protection Against Excessive Pressure - LF53L - Watts
North Andover, MA, USA
Lead Free* Poppet Type Pressure Relief Valve for Protection Against Excessive Pressure
LF53L
Lead Free* Poppet Type Pressure Relief Valve for Protection Against Excessive Pressure LF53L
Series LF3L and LF53L are used for protection against excessive pressure on domestic storage tanks or tankless water heaters. Similar in construction to Watts Model LF10L, the Model LF3L has no temperature relieving element. Model LF53L has the same basic design as Model LF3L except it is furnished in 1/2 in. (15mm) size and does not comply with ASME requirements. Pressure range is 75-150psi (5.2-10.3 bar). Series LF3L and LF53L come in standard settings of 75, 100, 125 and 150psi (5.2, 6.9, 8.6 and 10.3 bar). These Pressure Relief Valves are popularly used in conjunction with the Model LF210 gas shutoff valve on gas water heaters to shut off gas to heater if water heater temperature exceeds 210°F (99°C). The LF3L and LF53L features Lead Free* construction to comply with Lead Free* installation requirements.

Series LF3L and LF53L are used for protection against excessive pressure on domestic storage tanks or tankless water heaters. Similar in construction to Watts Model LF10L, the Model LF3L has no temperature relieving element. Model LF53L has the same basic design as Model LF3L except it is furnished in 1/2 in. (15mm) size and does not comply with ASME requirements. Pressure range is 75-150psi (5.2-10.3 bar). Series LF3L and LF53L come in standard settings of 75, 100, 125 and 150psi (5.2, 6.9, 8.6 and 10.3 bar). These Pressure Relief Valves are popularly used in conjunction with the Model LF210 gas shutoff valve on gas water heaters to shut off gas to heater if water heater temperature exceeds 210°F (99°C). The LF3L and LF53L features Lead Free* construction to comply with Lead Free* installation requirements.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LF53L
Product Name Lead Free* Poppet Type Pressure Relief Valve for Protection Against Excessive Pressure
Valve Type Poppet; Relief
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
Hilton Wedge Gate Valves (H-110) -  - DeZURIK, Inc.
Specs
Valve Type Gate
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Bronze Bolted In-Line Valve - VVA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details