Watts Safety Relief Valve for Air, Gas, and Vapors, ASME Section VIII Figure 41A

Description
Series Figure 41A Safety Relief Valves for Air, Gas, and Vapors are ASME section VIII valves used for compressors, intercoolers, aftercoolers and receivers, air makeup units, gas burners, pneumatic conveying/elevating equipment, dryers and other pressure vessels and piping, that handle air, gases, and vapors to 250psi. Series Figure 41A is a high capacity safety relief valve with a top guide and full nozzle. It consists of a bronze body (sizes 1/2 to 2 1/2 in.) with NPT threaded male inlet and threaded female outlet (drain) connections, or a cast iron body (sizes 1 1/2 to 6 in.) with flanged connections. ASME Section VIII rated.
Datasheet
Description
Series Figure 41A Safety Relief Valves for Air, Gas, and Vapors are ASME section VIII valves used for compressors, intercoolers, aftercoolers and receivers, air makeup units, gas burners, pneumatic conveying/elevating equipment, dryers and other pressure vessels and piping, that handle air, gases, and vapors to 250psi. Series Figure 41A is a high capacity safety relief valve with a top guide and full nozzle. It consists of a bronze body (sizes 1/2 to 2 1/2 in.) with NPT threaded male inlet and threaded female outlet (drain) connections, or a cast iron body (sizes 1 1/2 to 6 in.) with flanged connections. ASME Section VIII rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relief Valve for Air, Gas, and Vapors, ASME Section VIII - Figure 41A - Watts
North Andover, MA, USA
Safety Relief Valve for Air, Gas, and Vapors, ASME Section VIII
Figure 41A
Safety Relief Valve for Air, Gas, and Vapors, ASME Section VIII Figure 41A
Series Figure 41A Safety Relief Valves for Air, Gas, and Vapors are ASME section VIII valves used for compressors, intercoolers, aftercoolers and receivers, air makeup units, gas burners, pneumatic conveying/elevating equipment, dryers and other pressure vessels and piping, that handle air, gases, and vapors to 250psi. Series Figure 41A is a high capacity safety relief valve with a top guide and full nozzle. It consists of a bronze body (sizes 1/2 to 2 1/2 in.) with NPT threaded male inlet and threaded female outlet (drain) connections, or a cast iron body (sizes 1 1/2 to 6 in.) with flanged connections. ASME Section VIII rated.

Series Figure 41A Safety Relief Valves for Air, Gas, and Vapors are ASME section VIII valves used for compressors, intercoolers, aftercoolers and receivers, air makeup units, gas burners, pneumatic conveying/elevating equipment, dryers and other pressure vessels and piping, that handle air, gases, and vapors to 250psi. Series Figure 41A is a high capacity safety relief valve with a top guide and full nozzle. It consists of a bronze body (sizes 1/2 to 2 1/2 in.) with NPT threaded male inlet and threaded female outlet (drain) connections, or a cast iron body (sizes 1 1/2 to 6 in.) with flanged connections. ASME Section VIII rated.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number Figure 41A
Product Name Safety Relief Valve for Air, Gas, and Vapors, ASME Section VIII
Valve Type Relief; Safety
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000005353-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
VALVES - PR-038-SS-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details