Watts Lead Free* Automatic Gas Shutoff Valve LF210-5

Description
Series LF210-5 Lead Free* Automatic Gas Shutoff Valves are used in gas water heater applications to protect against overheating water in the domestic hot water supply heating system. It is an immersion-type valve that automatically shuts off the gas supply to the heater if the temperature reaches 210°F (99°C). It is a self-contained device that consists of Buna-N disc-to-metal seating, manual reset button to reopen the valve after an automatic shutoff, trip latch assembly and stainless steel spring seats to close the valve at a controlled temperature, and thermostat with extension tube which operates trip latch in response to water temperature. Design certified by CSA. Models LFL210-5 M2 and LFLL210-5 M2 feature extended shanks for use with water heaters containing extra thick insulation, up to 2 1/2 in.
Datasheet
Description
Series LF210-5 Lead Free* Automatic Gas Shutoff Valves are used in gas water heater applications to protect against overheating water in the domestic hot water supply heating system. It is an immersion-type valve that automatically shuts off the gas supply to the heater if the temperature reaches 210°F (99°C). It is a self-contained device that consists of Buna-N disc-to-metal seating, manual reset button to reopen the valve after an automatic shutoff, trip latch assembly and stainless steel spring seats to close the valve at a controlled temperature, and thermostat with extension tube which operates trip latch in response to water temperature. Design certified by CSA. Models LFL210-5 M2 and LFLL210-5 M2 feature extended shanks for use with water heaters containing extra thick insulation, up to 2 1/2 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Automatic Gas Shutoff Valve - LF210-5 - Watts
North Andover, MA, USA
Lead Free* Automatic Gas Shutoff Valve
LF210-5
Lead Free* Automatic Gas Shutoff Valve LF210-5
Series LF210-5 Lead Free* Automatic Gas Shutoff Valves are used in gas water heater applications to protect against overheating water in the domestic hot water supply heating system. It is an immersion-type valve that automatically shuts off the gas supply to the heater if the temperature reaches 210°F (99°C). It is a self-contained device that consists of Buna-N disc-to-metal seating, manual reset button to reopen the valve after an automatic shutoff, trip latch assembly and stainless steel spring seats to close the valve at a controlled temperature, and thermostat with extension tube which operates trip latch in response to water temperature. Design certified by CSA. Models LFL210-5 M2 and LFLL210-5 M2 feature extended shanks for use with water heaters containing extra thick insulation, up to 2 1/2 in.

Series LF210-5 Lead Free* Automatic Gas Shutoff Valves are used in gas water heater applications to protect against overheating water in the domestic hot water supply heating system. It is an immersion-type valve that automatically shuts off the gas supply to the heater if the temperature reaches 210°F (99°C). It is a self-contained device that consists of Buna-N disc-to-metal seating, manual reset button to reopen the valve after an automatic shutoff, trip latch assembly and stainless steel spring seats to close the valve at a controlled temperature, and thermostat with extension tube which operates trip latch in response to water temperature. Design certified by CSA. Models LFL210-5 M2 and LFLL210-5 M2 feature extended shanks for use with water heaters containing extra thick insulation, up to 2 1/2 in.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LF210-5
Product Name Lead Free* Automatic Gas Shutoff Valve
Valve Type Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006792-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
15mm MICROSOL MS-E - 31-333N-03-B6+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
VALVES - BP-100-SS-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details