Watts Bronze Steam Radiator Gate Valve RA-1-SW

Description
Series RA-1-SW Steam Radiator Gate Valves are used as shutoff valves in steam or hydronic heating systems. They feature a bronze body and straight pattern with thread x male union connections. Maximum Working Pressure: 60psi (4.2 bar) non-shock water, 15psi (1 bar) non-shock saturated steam.
Datasheet
Description
Series RA-1-SW Steam Radiator Gate Valves are used as shutoff valves in steam or hydronic heating systems. They feature a bronze body and straight pattern with thread x male union connections. Maximum Working Pressure: 60psi (4.2 bar) non-shock water, 15psi (1 bar) non-shock saturated steam.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bronze Steam Radiator Gate Valve - RA-1-SW - Watts
North Andover, MA, USA
Bronze Steam Radiator Gate Valve
RA-1-SW
Bronze Steam Radiator Gate Valve RA-1-SW
Series RA-1-SW Steam Radiator Gate Valves are used as shutoff valves in steam or hydronic heating systems. They feature a bronze body and straight pattern with thread x male union connections. Maximum Working Pressure: 60psi (4.2 bar) non-shock water, 15psi (1 bar) non-shock saturated steam.

Series RA-1-SW Steam Radiator Gate Valves are used as shutoff valves in steam or hydronic heating systems. They feature a bronze body and straight pattern with thread x male union connections. Maximum Working Pressure: 60psi (4.2 bar) non-shock water, 15psi (1 bar) non-shock saturated steam.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number RA-1-SW
Product Name Bronze Steam Radiator Gate Valve
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 9537-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; CTFE/ETFE
Media Chemical
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Full Port 3 pc. Carbon Steel Ball Valve - 620LL-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Media Steam
View Details
4 in. Size Polypropylene Ball Valve 8-Bolt Design|Master File - PPBV400 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 4.00 inch (101.60 mm)
View Details