Watts Brass Boiler Drain Shutoffs BD

Description
Series BD Brass Boiler Drain Shutoffs are for use in commercial and residential hydronic heating systems. It consists of a brass body construction with 3/4 in. (20mm) hose thread connection on outlet side, Teflon stem packing, and cast iron handwheel. Available in various dual solder or IP connection models, and angle or straight pattern models. Maximum Pressure: 200psi (13.8 bar) WOG.
Datasheet
Description
Series BD Brass Boiler Drain Shutoffs are for use in commercial and residential hydronic heating systems. It consists of a brass body construction with 3/4 in. (20mm) hose thread connection on outlet side, Teflon stem packing, and cast iron handwheel. Available in various dual solder or IP connection models, and angle or straight pattern models. Maximum Pressure: 200psi (13.8 bar) WOG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brass Boiler Drain Shutoffs - BD - Watts
North Andover, MA, USA
Brass Boiler Drain Shutoffs
BD
Brass Boiler Drain Shutoffs BD
Series BD Brass Boiler Drain Shutoffs are for use in commercial and residential hydronic heating systems. It consists of a brass body construction with 3/4 in. (20mm) hose thread connection on outlet side, Teflon stem packing, and cast iron handwheel. Available in various dual solder or IP connection models, and angle or straight pattern models. Maximum Pressure: 200psi (13.8 bar) WOG.

Series BD Brass Boiler Drain Shutoffs are for use in commercial and residential hydronic heating systems. It consists of a brass body construction with 3/4 in. (20mm) hose thread connection on outlet side, Teflon stem packing, and cast iron handwheel. Available in various dual solder or IP connection models, and angle or straight pattern models. Maximum Pressure: 200psi (13.8 bar) WOG.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number BD
Product Name Brass Boiler Drain Shutoffs
Valve Type Drain; Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006826-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
16mm FLATPROP EQP - 12-216C-04620+EQPFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
VALVES - BP-050-SS-T-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details