Watts Datasheets for Dial Thermometers
Dial thermometers are bimetal or bi-metallic, liquid or gas-filled, and vapor-tension-based. These devices display temperatures in Fahrenheit, Celsius, or both.
Dial Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Series LFTB Center Back-Entry Bimetal Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. It features zinc plated steel cases, Kostil Polymer windows, 1/2 in. NPT Lead... | |
| Series LFTBR Bottom-Entry Bimetal Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. It features chrome steel cases, Kostil polymer windows, Lead Free* brass stems, brass amplifying... | |
| Series TBC Chimney-Mount, Center, Back-Entry Bimetal Thermometers are used in commercial, residential, and institutional HVAC applications It features a zinc plated steel case, zinc plated steel stem, chrome steel ring,... | |
| Series TBP Pipe-Mount Bimetal Thermometers are used in commercial, residential, and institutional HVAC applications. It is features a black enamel steel case, chrome steel ring, Kostil polymer window, and bimetal... | |
| Series TBR Bottom-Entry Bimetal Thermometers are used in commercial, residential, and institutional HVAC applications. It features a chrome steel case, Kostil polymer window, brass stem, brass amplifying movement, 1/2 in. |