Watts Lead Free* Hot Water Extender Tempering Valve for Residential Installations LF70A, LFL70

Description
Series LF70A, LFL70A Hot Water Extender Tempering Valves are used in residential water supply applications to mix cold and hot water to extend capacity of water heater storage tanks and hot water boiler tankless heaters. It features Lead Free* brass body construction, dial adjustment cap, replaceable thermostat, stainless steel spring and is available with either threaded or solder end connections . Series LF70A temperature range: 120°F to 160°F. Series LFL70A temperature range: 100°F to 130°F. Maximum Pressure: 150psi (10 bar).
Datasheet
Description
Series LF70A, LFL70A Hot Water Extender Tempering Valves are used in residential water supply applications to mix cold and hot water to extend capacity of water heater storage tanks and hot water boiler tankless heaters. It features Lead Free* brass body construction, dial adjustment cap, replaceable thermostat, stainless steel spring and is available with either threaded or solder end connections . Series LF70A temperature range: 120°F to 160°F. Series LFL70A temperature range: 100°F to 130°F. Maximum Pressure: 150psi (10 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Hot Water Extender Tempering Valve for Residential Installations - LF70A, LFL70 - Watts
North Andover, MA, USA
Lead Free* Hot Water Extender Tempering Valve for Residential Installations
LF70A, LFL70
Lead Free* Hot Water Extender Tempering Valve for Residential Installations LF70A, LFL70
Series LF70A, LFL70A Hot Water Extender Tempering Valves are used in residential water supply applications to mix cold and hot water to extend capacity of water heater storage tanks and hot water boiler tankless heaters. It features Lead Free* brass body construction, dial adjustment cap, replaceable thermostat, stainless steel spring and is available with either threaded or solder end connections . Series LF70A temperature range: 120°F to 160°F. Series LFL70A temperature range: 100°F to 130°F. Maximum Pressure: 150psi (10 bar).

Series LF70A, LFL70A Hot Water Extender Tempering Valves are used in residential water supply applications to mix cold and hot water to extend capacity of water heater storage tanks and hot water boiler tankless heaters. It features Lead Free* brass body construction, dial adjustment cap, replaceable thermostat, stainless steel spring and is available with either threaded or solder end connections . Series LF70A temperature range: 120°F to 160°F. Series LFL70A temperature range: 100°F to 130°F. Maximum Pressure: 150psi (10 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LF70A, LFL70
Product Name Lead Free* Hot Water Extender Tempering Valve for Residential Installations
Media Water; Hot Water
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP02-05 (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 10000.00 psi (7038 m H2O)
View Details
VALVES - BP-100-SS-T-F-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-1-X 3X4 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.38 inch (9.52 mm)
View Details
V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details